Rubycon Corporation Film Capacitors - 25ST106MD15750 25ST106MD15750

Description
Manufacturer: Rubycon Win Source Part Number: 772258-25ST106MD1575 0 Series: PMLCAP, ST Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 2220 (5750 Metric) Voltage Rating - DC: 25V Applications: DC Link, DC Filtering Mounting: SMD Capacitance: 10μF Tolerance: ±20% Dielectric Material: Acrylic, Metallized Family Name: ST Categories: Capacitors Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm) Height - Seated (Maximum): 0.071" (1.80mm) Alternative Parts (Cross-Reference): NSPH106M25V2220TRF; Introduction Date: September 18, 2012 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 200
Request a Quote Datasheet
Description
Manufacturer: Rubycon Win Source Part Number: 772258-25ST106MD1575 0 Series: PMLCAP, ST Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 2220 (5750 Metric) Voltage Rating - DC: 25V Applications: DC Link, DC Filtering Mounting: SMD Capacitance: 10μF Tolerance: ±20% Dielectric Material: Acrylic, Metallized Family Name: ST Categories: Capacitors Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm) Height - Seated (Maximum): 0.071" (1.80mm) Alternative Parts (Cross-Reference): NSPH106M25V2220TRF; Introduction Date: September 18, 2012 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 25ST106MD15750 - 772258-25ST106MD15750 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - 25ST106MD15750
772258-25ST106MD15750
Film Capacitors - 25ST106MD15750 772258-25ST106MD15750
Manufacturer: Rubycon Win Source Part Number: 772258-25ST106MD1575 0 Series: PMLCAP, ST Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 2220 (5750 Metric) Voltage Rating - DC: 25V Applications: DC Link, DC Filtering Mounting: SMD Capacitance: 10μF Tolerance: ±20% Dielectric Material: Acrylic, Metallized Family Name: ST Categories: Capacitors Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm) Height - Seated (Maximum): 0.071" (1.80mm) Alternative Parts (Cross-Reference): NSPH106M25V2220TRF; Introduction Date: September 18, 2012 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 200

Manufacturer: Rubycon
Win Source Part Number: 772258-25ST106MD15750
Series: PMLCAP, ST
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 2220 (5750 Metric)
Voltage Rating - DC: 25V
Applications: DC Link, DC Filtering
Mounting: SMD
Capacitance: 10μF
Tolerance: ±20%
Dielectric Material: Acrylic, Metallized
Family Name: ST
Categories: Capacitors
Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm)
Height - Seated (Maximum): 0.071" (1.80mm)
Alternative Parts (Cross-Reference): NSPH106M25V2220TRF;
Introduction Date: September 18, 2012
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 200

Buy Now Datasheet
Capacitors - Film Capacitors - 25ST106MD15750 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
25ST106MD15750
Capacitors - Film Capacitors 25ST106MD15750
CAP FILM 10UF 20% 25VDC 2220

CAP FILM 10UF 20% 25VDC 2220

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 772258-25ST106MD15750 25ST106MD15750
Product Name Film Capacitors - 25ST106MD15750 Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 10 microF 10 microF
Capacitance Tolerance 20 (+/- %)
WVDC 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104RSB302K2H - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Ceramic Capacitors - 1763-0402RB102K500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725757 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers