Rubycon Corporation Capacitors - Aluminum Electrolytic Capacitors 25RX50470M12.5X20

Description
Win Source Part Number: 965679-25RX50470M12. 5X20 Category: Capacitors>Aluminum Electrolytic Capacitors Series: RX50 Package: Bulk Applications: Automotive Height - Seated (Max): 0.866" (22.00mm) Standard Package: 500 Capacitance: 470 µF Tolerance: ±20% Voltage - Rated: 25 V Ratings: AEC-Q200 Lead Spacing: 0.197" (5.00mm) Lifetime @ Temp.: 1000 Hrs @ 150°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.492" Dia (12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Ripple Current @ Low Frequency: 600 mA @ 120 Hz Ripple Current @ High Frequency: 600 mA @ 100 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 965679-25RX50470M12. 5X20 Category: Capacitors>Aluminum Electrolytic Capacitors Series: RX50 Package: Bulk Applications: Automotive Height - Seated (Max): 0.866" (22.00mm) Standard Package: 500 Capacitance: 470 µF Tolerance: ±20% Voltage - Rated: 25 V Ratings: AEC-Q200 Lead Spacing: 0.197" (5.00mm) Lifetime @ Temp.: 1000 Hrs @ 150°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.492" Dia (12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Ripple Current @ Low Frequency: 600 mA @ 120 Hz Ripple Current @ High Frequency: 600 mA @ 100 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 965679-25RX50470M12.5X20 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
965679-25RX50470M12.5X20
Capacitors - Aluminum Electrolytic Capacitors 965679-25RX50470M12.5X20
Win Source Part Number: 965679-25RX50470M12. 5X20 Category: Capacitors>Aluminum Electrolytic Capacitors Series: RX50 Package: Bulk Applications: Automotive Height - Seated (Max): 0.866" (22.00mm) Standard Package: 500 Capacitance: 470 µF Tolerance: ±20% Voltage - Rated: 25 V Ratings: AEC-Q200 Lead Spacing: 0.197" (5.00mm) Lifetime @ Temp.: 1000 Hrs @ 150°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.492" Dia (12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Ripple Current @ Low Frequency: 600 mA @ 120 Hz Ripple Current @ High Frequency: 600 mA @ 100 kHz

Win Source Part Number: 965679-25RX50470M12.5X20
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: RX50
Package: Bulk
Applications: Automotive
Height - Seated (Max): 0.866" (22.00mm)
Standard Package: 500
Capacitance: 470 µF
Tolerance: ±20%
Voltage - Rated: 25 V
Ratings: AEC-Q200
Lead Spacing: 0.197" (5.00mm)
Lifetime @ Temp.: 1000 Hrs @ 150°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.492" Dia (12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Rubycon
Ripple Current @ Low Frequency: 600 mA @ 120 Hz
Ripple Current @ High Frequency: 600 mA @ 100 kHz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 25RX50470M12.5X20 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
25RX50470M12.5X20
Capacitors - Aluminum Electrolytic Capacitors 25RX50470M12.5X20
CAP ALUM 470UF 20% 25V RADIAL

CAP ALUM 470UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 965679-25RX50470M12.5X20 25RX50470M12.5X20
Product Name Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 470 microF 470 microF
Capacitance Tolerance 20 (+/- %)
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1711151 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Aluminum Electrolytic - 101C454U020DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details