Win Source Part Number: 998400-25RX30220M8X1
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: RX30
Package: Bulk
Applications: Automotive
Height - Seated (Max): 0.531" (13.50mm)
Standard Package: 2,000
Capacitance: 220 µF
Tolerance: ±20%
Voltage - Rated: 25 V
Ratings: AEC-Q200
Lead Spacing: 0.138" (3.50mm)
Impedance: 220 mOhms
Lifetime @ Temp.: 2000 Hrs @ 130°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 130°C
Dimension: 0.315" Dia (8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Rubycon
Other Names: 25RX30220M8X115,1189
Ripple Current @ Low Frequency: 252 mA @ 120 Hz
Ripple Current @ High Frequency: 360 mA @ 100 kHz
220µF 25V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 130°C
Cap Aluminum Lytic 220uF 25V 20% (8 X 11.5mm) Radial 3.5mm 360mA 2000h 130°C Automotive Bulk Product overview: 25RX30220M8X11.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 220uF, 25V, 360mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 220uF, 25V, 360mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-25RX30220M8X11.5 can be used for catalog matching and distributor lookup.
Aluminium Electrolytic Capacitor, RX30 Series, 220 - F, - 20%, 25 V, 8 mm, Radial Leaded RoHS Compliant: Yes
CAP ALUM 220UF 20% 25V RADIAL
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 998400-25RX30220M8X11.5 | 1189-1230-ND | 58-25RX30220M8X11.5 | 01X0474 | 25RX30220M8X11.5 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Automotive 220uF 25V 360mA Capacitor | Aluminium Electrolytic Capacitor, Rx30 Series, 220 F, 20%, 25 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon | Capacitors - Aluminum Electrolytic Capacitors |
| Operating Temperature | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 220 microF | 220 microF | 2.20E8 microF | 220 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | |||
| WVDC | 25 volts | 25 volts | 25 volts |