Rubycon Corporation Aluminum Electrolytic Capacitors 25RX301000M12.5X20

Description
1000µF 25V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 130°C
Request a Quote Datasheet
Description
1000µF 25V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 130°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 25RX301000M12.5X20-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
25RX301000M12.5X20-ND
Aluminum Electrolytic Capacitors 25RX301000M12.5X20-ND
1000µF 25V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 130°C

1000µF 25V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 130°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1133547-25RX301000M12.5X20 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1133547-25RX301000M12.5X20
Capacitors - Aluminum Electrolytic Capacitors 1133547-25RX301000M12.5X20
Win Source Part Number: 1133547-25RX301000M1 2.5X20 Category: Capacitors>Aluminum Electrolytic Capacitors Series: RX30 Package: Bulk Applications: Automotive Height - Seated (Max): 0.866" (22.00mm) Standard Package: 1,000 Capacitance: 1000 µF Tolerance: ±20% Voltage - Rated: 25 V Ratings: AEC-Q200 Lead Spacing: 0.197" (5.00mm) Impedance: 55 mOhms Lifetime @ Temp.: 4000 Hrs @ 130°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 130°C Dimension: 0.492" Dia (12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Ripple Current @ Low Frequency: 825 mA @ 120 Hz Ripple Current @ High Frequency: 1.1 A @ 100 kHz

Win Source Part Number: 1133547-25RX301000M12.5X20
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: RX30
Package: Bulk
Applications: Automotive
Height - Seated (Max): 0.866" (22.00mm)
Standard Package: 1,000
Capacitance: 1000 µF
Tolerance: ±20%
Voltage - Rated: 25 V
Ratings: AEC-Q200
Lead Spacing: 0.197" (5.00mm)
Impedance: 55 mOhms
Lifetime @ Temp.: 4000 Hrs @ 130°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 130°C
Dimension: 0.492" Dia (12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Rubycon
Ripple Current @ Low Frequency: 825 mA @ 120 Hz
Ripple Current @ High Frequency: 1.1 A @ 100 kHz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 25RX301000M12.5X20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
25RX301000M12.5X20
Capacitors - Aluminum Electrolytic Capacitors 25RX301000M12.5X20
CAP ALUM 1000UF 20% 25V RADIAL

CAP ALUM 1000UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 25RX301000M12.5X20-ND 1133547-25RX301000M12.5X20 25RX301000M12.5X20
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101892U030AA1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0108P20BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701014 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details