CAP ALUM POLY HYB 330UF 25V T/H Product overview: 25PZE330M10X9 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330UF, 25V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-25PZE330M10X9 can be used for catalog matching and distributor lookup.
330µF 25V Aluminum - Polymer Capacitors Radial, Can 20mOhm 10000 Hrs @ 105°C
Manufacturer: Rubycon
Win Source Part Number: 1328569-25PZE330M10X
Category: Capacitors>Aluminum - Polymer Capacitors
Packaging: Bulk
Type: Hybrid
Size / Dimension: 0.394" Dia (10.00mm)
Applications: Automotive
Height - Seated (Max): 0.433" (11.00mm)
Standard Package: 1,000
Mounting: Through Hole
Capacitance: 330 µF
Tolerance: ±20%
Voltage - Rated: 25 V
Ratings: AEC-Q200
Lead Spacing: 0.197" (5.00mm)
ESR (Equivalent Series Resistance): 20mOhm
Lifetime @ Temp.: 10000 Hrs @ 105°C
Temperature Range - Operating: -55°C ~ 105°C
Case / Package: Radial, Can
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: 25PZE330M100010X9-ND
RoHS Status: ROHS3 Compliant
Ripple Current @ Low Frequency: 125 mA @ 120 Hz
Ripple Current @ High Frequency: 2.5 A @ 100 kHz
CAP ALUM POLY HYB 330UF 25V T/H
CAP ALUM POLY HYB 330UF 25V T/H
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-25PZE330M10X9 | 25PZE330M10X9-ND | 1328569-25PZE330M10X9 | 25PZE330M10X9 | 25PZE330M10X9 |
| Product Name | 330UF 25V Capacitor | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 3.30E8 microF | 330 microF | 330 microF | 330 microF | 330 microF |