CAP ALUM POLY HYB 220UF 25V T/H Product overview: 25PZE220M8X9 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220UF, 25V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-25PZE220M8X9 can be used for catalog matching and distributor lookup.
220µF 25V Aluminum - Polymer Capacitors Radial, Can 27mOhm 10000 Hrs @ 105°C
CAP ALUM POLY HYB 220UF 25V T/H
CAP ALUM POLY HYB 220UF 25V T/H
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-25PZE220M8X9 | 25PZE220M8X9-ND | 25PZE220M8X9 | 25PZE220M8X9 |
| Product Name | 220UF 25V Capacitor | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 2.20E8 microF | 220 microF | 220 microF | 220 microF |