Rubycon Corporation Aluminum Electrolytic Capacitors 25PX220MEFCTA6.3X11

Description
220µF 25V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
Request a Quote Datasheet
Description
220µF 25V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-25PX220MEFCTA6.3X11TB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-25PX220MEFCTA6.3X11TB-ND
Aluminum Electrolytic Capacitors 1189-25PX220MEFCTA6.3X11TB-ND
220µF 25V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

220µF 25V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-25PX220MEFCTA6.3X11CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-25PX220MEFCTA6.3X11CT-ND
Aluminum Electrolytic Capacitors 1189-25PX220MEFCTA6.3X11CT-ND
CAP ALUM 220UF 20% 25V RADIAL TH

CAP ALUM 220UF 20% 25V RADIAL TH

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 25PX220MEFCTA6.3X11 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
25PX220MEFCTA6.3X11
Capacitors - Aluminum Electrolytic Capacitors 25PX220MEFCTA6.3X11
CAP ALUM 220UF 20% 25V RADIAL

CAP ALUM 220UF 20% 25V RADIAL

Supplier's Site
Aluminium Electrolytic Capacitor, Px Series, 220 F, 20%, 25 V, 6.3 Mm, Radial Leaded Rohs Compliant Rubycon - 08X4937 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Px Series, 220 F, 20%, 25 V, 6.3 Mm, Radial Leaded Rohs Compliant Rubycon
08X4937
Aluminium Electrolytic Capacitor, Px Series, 220 F, 20%, 25 V, 6.3 Mm, Radial Leaded Rohs Compliant Rubycon 08X4937
Aluminium Electrolytic Capacitor, PX Series, 220 - F, - 20%, 25 V, 6.3 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, PX Series, 220 - F, - 20%, 25 V, 6.3 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1189-25PX220MEFCTA6.3X11TB-ND 25PX220MEFCTA6.3X11 08X4937
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Px Series, 220 F, 20%, 25 V, 6.3 Mm, Radial Leaded Rohs Compliant Rubycon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101292U075AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525006P80BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1713194 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details