Rubycon Corporation Aluminum Electrolytic Capacitors 25PX100MEFC5X11

Description
100µF 25V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
Request a Quote Datasheet
Description
100µF 25V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-1224-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1224-ND
Aluminum Electrolytic Capacitors 1189-1224-ND
100µF 25V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

100µF 25V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1328554-25PX100MEFC5X11 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1328554-25PX100MEFC5X11
Capacitors - Aluminum Electrolytic Capacitors 1328554-25PX100MEFC5X11
Manufacturer: Rubycon Win Source Part Number: 1328554-25PX100MEFC5 X11 Category: Capacitors>Aluminum Electrolytic Capacitors Packaging: Bulk Size / Dimension: 0.197" Dia (5.00mm) Applications: General Purpose Height - Seated (Max): 0.492" (12.50mm) Standard Package: 3,000 Mounting: Through Hole Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 25 V Lead Spacing: 0.079" (2.00mm) Lifetime @ Temp.: 1000 Hrs @ 105°C Polarization: Polar Temperature Range - Operating: -55°C ~ 105°C Case / Package: Radial, Can ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: 1189-1224 RoHS Status: ROHS3 Compliant Ripple Current @ Low Frequency: 135 mA @ 120 Hz Ripple Current @ High Frequency: 162 mA @ 10 kHz

Manufacturer: Rubycon
Win Source Part Number: 1328554-25PX100MEFC5X11
Category: Capacitors>Aluminum Electrolytic Capacitors
Packaging: Bulk
Size / Dimension: 0.197" Dia (5.00mm)
Applications: General Purpose
Height - Seated (Max): 0.492" (12.50mm)
Standard Package: 3,000
Mounting: Through Hole
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 25 V
Lead Spacing: 0.079" (2.00mm)
Lifetime @ Temp.: 1000 Hrs @ 105°C
Polarization: Polar
Temperature Range - Operating: -55°C ~ 105°C
Case / Package: Radial, Can
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: 1189-1224
RoHS Status: ROHS3 Compliant
Ripple Current @ Low Frequency: 135 mA @ 120 Hz
Ripple Current @ High Frequency: 162 mA @ 10 kHz

Buy Now Datasheet
Singapore, Singapore
100UF Capacitor
58-25PX100MEFC5X11
100UF Capacitor 58-25PX100MEFC5X11
CAP,AL2O3,100UF,25VD C,20% -TOL,20% +TOL Product overview: 25PX100MEFC5X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-25PX100MEFC5X11 can be used for catalog matching and distributor lookup.

CAP,AL2O3,100UF,25VDC,20% -TOL,20% +TOL Product overview: 25PX100MEFC5X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-25PX100MEFC5X11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminium Electrolytic Capacitor, Px Series, 100 F, 20%, 25 V, 5 Mm, Radial Leaded Rohs Compliant Rubycon - 08X4934 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Px Series, 100 F, 20%, 25 V, 5 Mm, Radial Leaded Rohs Compliant Rubycon
08X4934
Aluminium Electrolytic Capacitor, Px Series, 100 F, 20%, 25 V, 5 Mm, Radial Leaded Rohs Compliant Rubycon 08X4934
Aluminium Electrolytic Capacitor, PX Series, 100 - F, - 20%, 25 V, 5 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, PX Series, 100 - F, - 20%, 25 V, 5 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 25PX100MEFC5X11 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
25PX100MEFC5X11
Aluminum Electrolytic Capacitors 25PX100MEFC5X11
CAP ALUM 100UF 20% 25V RADIAL

CAP ALUM 100UF 20% 25V RADIAL

Supplier's Site Datasheet
CAP ALUM 100UF 20% 25V RADIAL - 683-25PX100MEFC5X11 - Utmel Electronic Limited
Hong Kong, China
CAP ALUM 100UF 20% 25V RADIAL
683-25PX100MEFC5X11
CAP ALUM 100UF 20% 25V RADIAL 683-25PX100MEFC5X11
CAP ALUM 100UF 20% 25V RADIAL

CAP ALUM 100UF 20% 25V RADIAL

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
25PX100MEFC5X11
Capacitors >> Aluminum Electrolytic Capacitors - Leaded 25PX100MEFC5X11
100uF 25V ±20% 135mA@120Hz Plugin,D5xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS

100uF 25V ±20% 135mA@120Hz Plugin,D5xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 25PX100MEFC5X11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
25PX100MEFC5X11
Capacitors - Aluminum Electrolytic Capacitors 25PX100MEFC5X11
CAP ALUM 100UF 20% 25V RADIAL

CAP ALUM 100UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1189-1224-ND 1328554-25PX100MEFC5X11 58-25PX100MEFC5X11 08X4934 25PX100MEFC5X11 683-25PX100MEFC5X11 25PX100MEFC5X11 25PX100MEFC5X11
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 100UF Capacitor Aluminium Electrolytic Capacitor, Px Series, 100 F, 20%, 25 V, 5 Mm, Radial Leaded Rohs Compliant Rubycon Aluminum Electrolytic Capacitors CAP ALUM 100UF 20% 25V RADIAL Capacitors >> Aluminum Electrolytic Capacitors - Leaded Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 C (-67 F) -25 to 105 C (-13 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminium Capacitors - 1701128 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details