Rubycon Corporation 10000uF 25V 2050mA Capacitor 25PX10000MEFC18X35.5

Description
10000uF 25V Radial Al Electrolytic Cap, 18x35.5mm, 2050mA Product overview: 25PX10000MEFC18X35.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000uF, 25V, 2050mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000uF, 25V, 2050mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-25PX10000MEFC18X3 5.5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10000uF 25V Radial Al Electrolytic Cap, 18x35.5mm, 2050mA Product overview: 25PX10000MEFC18X35.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000uF, 25V, 2050mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000uF, 25V, 2050mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-25PX10000MEFC18X3 5.5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10000uF 25V 2050mA Capacitor
58-25PX10000MEFC18X35.5
10000uF 25V 2050mA Capacitor 58-25PX10000MEFC18X35.5
10000uF 25V Radial Al Electrolytic Cap, 18x35.5mm, 2050mA Product overview: 25PX10000MEFC18X35.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000uF, 25V, 2050mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000uF, 25V, 2050mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-25PX10000MEFC18X3 5.5 can be used for catalog matching and distributor lookup.

10000uF 25V Radial Al Electrolytic Cap, 18x35.5mm, 2050mA Product overview: 25PX10000MEFC18X35.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000uF, 25V, 2050mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000uF, 25V, 2050mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-25PX10000MEFC18X35.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1163929-25PX10000MEFC18X35.5 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1163929-25PX10000MEFC18X35.5
Capacitors - Aluminum Electrolytic Capacitors 1163929-25PX10000MEFC18X35.5
Win Source Part Number: 1163929-25PX10000MEF C18X35.5 Category: Capacitors>Aluminum Electrolytic Capacitors Series: PX Package: Bulk Applications: General Purpose Height - Seated (Max): 1.457" (37.00mm) Standard Package: 200 Capacitance: 10000 µF Tolerance: ±20% Voltage - Rated: 25 V Lead Spacing: 0.295" (7.50mm) Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.709" Dia (18.00mm) Alternative Parts (Cross-Reference): 25PX10000MEFC 18X35.5; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Other Names: 1189-1223,25PX10000M EFC18X355 Ripple Current @ Low Frequency: 2.05 A @ 120 Hz Ripple Current @ High Frequency: 2.3575 A @ 10 kHz

Win Source Part Number: 1163929-25PX10000MEFC18X35.5
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: PX
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.457" (37.00mm)
Standard Package: 200
Capacitance: 10000 µF
Tolerance: ±20%
Voltage - Rated: 25 V
Lead Spacing: 0.295" (7.50mm)
Lifetime @ Temp.: 2000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.709" Dia (18.00mm)
Alternative Parts (Cross-Reference): 25PX10000MEFC 18X35.5;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Rubycon
Other Names: 1189-1223,25PX10000MEFC18X355
Ripple Current @ Low Frequency: 2.05 A @ 120 Hz
Ripple Current @ High Frequency: 2.3575 A @ 10 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-1223-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1223-ND
Aluminum Electrolytic Capacitors 1189-1223-ND
10000µF 25V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

10000µF 25V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
25PX10000MEFC18X35.5
Capacitors >> Aluminum Electrolytic Capacitors - Leaded 25PX10000MEFC18X35.5
10000uF 25V ±20% Plugin,D18xL35.5mm Aluminum Electrolytic Capacitors - Leaded ROHS

10000uF 25V ±20% Plugin,D18xL35.5mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 25PX10000MEFC18X35.5 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
25PX10000MEFC18X35.5
Aluminum Electrolytic Capacitors 25PX10000MEFC18X35.5
CAP ALUM 10000UF 20% 25V RADIAL

CAP ALUM 10000UF 20% 25V RADIAL

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 25PX10000MEFC18X35.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
25PX10000MEFC18X35.5
Capacitors - Aluminum Electrolytic Capacitors 25PX10000MEFC18X35.5
CAP ALUM 10000UF 20% 25V RADIAL

CAP ALUM 10000UF 20% 25V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitor 10000Uf, 25V, 20%, Radial; Capacitance Rubycon - 39T8681 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 10000Uf, 25V, 20%, Radial; Capacitance Rubycon
39T8681
Aluminum Electrolytic Capacitor 10000Uf, 25V, 20%, Radial; Capacitance Rubycon 39T8681
ALUMINUM ELECTROLYTIC CAPACITOR 10000UF, 25V, 20%, RADIAL; Capacitance:10000µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 10000UF, 25V, 20%, RADIAL; Capacitance:10000µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-25PX10000MEFC18X35.5 1163929-25PX10000MEFC18X35.5 1189-1223-ND 25PX10000MEFC18X35.5 25PX10000MEFC18X35.5 25PX10000MEFC18X35.5 39T8681
Product Name 10000uF 25V 2050mA Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors >> Aluminum Electrolytic Capacitors - Leaded Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 10000Uf, 25V, 20%, Radial; Capacitance Rubycon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor Leaded Capacitor; Radial Leaded
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -25 to 105 C (-13 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 10000 microF 10000 microF 10000 microF 10000 microF 10000 microF 10000 microF 10000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C553U050CJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminium Capacitors - 1701204 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details