Rubycon Corporation Capacitors - Aluminum Electrolytic Capacitors 25PK6800MEFC16X31.5

Description
Win Source Part Number: 1339399-25PK6800MEFC 16X31.5 Category: Capacitors - Aluminum Electrolytic Capacitors Series: PK Package: Bulk Size / Dimension: 0.630" Dia (16.00mm) Applications: General Purpose Height - Seated (Max): 1.299" (33.00mm) Standard Package: 1,000 Capacitance: 6800 µF Tolerance: ±20% Voltage - Rated: 25 V Lead Spacing: 0.295" (7.50mm) Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Ripple Current @ Low Frequency: 2.44 A @ 120 Hz Ripple Current @ High Frequency: 2.806 A @ 10 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1339399-25PK6800MEFC 16X31.5 Category: Capacitors - Aluminum Electrolytic Capacitors Series: PK Package: Bulk Size / Dimension: 0.630" Dia (16.00mm) Applications: General Purpose Height - Seated (Max): 1.299" (33.00mm) Standard Package: 1,000 Capacitance: 6800 µF Tolerance: ±20% Voltage - Rated: 25 V Lead Spacing: 0.295" (7.50mm) Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Ripple Current @ Low Frequency: 2.44 A @ 120 Hz Ripple Current @ High Frequency: 2.806 A @ 10 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1339399-25PK6800MEFC16X31.5 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1339399-25PK6800MEFC16X31.5
Capacitors - Aluminum Electrolytic Capacitors 1339399-25PK6800MEFC16X31.5
Win Source Part Number: 1339399-25PK6800MEFC 16X31.5 Category: Capacitors - Aluminum Electrolytic Capacitors Series: PK Package: Bulk Size / Dimension: 0.630" Dia (16.00mm) Applications: General Purpose Height - Seated (Max): 1.299" (33.00mm) Standard Package: 1,000 Capacitance: 6800 µF Tolerance: ±20% Voltage - Rated: 25 V Lead Spacing: 0.295" (7.50mm) Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Ripple Current @ Low Frequency: 2.44 A @ 120 Hz Ripple Current @ High Frequency: 2.806 A @ 10 kHz

Win Source Part Number: 1339399-25PK6800MEFC16X31.5
Category: Capacitors - Aluminum Electrolytic Capacitors
Series: PK
Package: Bulk
Size / Dimension: 0.630" Dia (16.00mm)
Applications: General Purpose
Height - Seated (Max): 1.299" (33.00mm)
Standard Package: 1,000
Capacitance: 6800 µF
Tolerance: ±20%
Voltage - Rated: 25 V
Lead Spacing: 0.295" (7.50mm)
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Rubycon
Ripple Current @ Low Frequency: 2.44 A @ 120 Hz
Ripple Current @ High Frequency: 2.806 A @ 10 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-1221-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1221-ND
Aluminum Electrolytic Capacitors 1189-1221-ND
6800µF 25V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

6800µF 25V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor, 6800Uf, 25V, 20%, Radial; Capacitance Rubycon - 39T8678 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 6800Uf, 25V, 20%, Radial; Capacitance Rubycon
39T8678
Aluminum Electrolytic Capacitor, 6800Uf, 25V, 20%, Radial; Capacitance Rubycon 39T8678
ALUMINUM ELECTROLYTIC CAPACITOR, 6800UF, 25V, 20%, RADIAL; Capacitance:6800µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 6800UF, 25V, 20%, RADIAL; Capacitance:6800µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; ESR:- RoHS Compliant: Yes

Supplier's Site
Aluminium Electrolytic Capacitor, Pk Series, 6800 F, 20%, 25 V, 16 Mm, Radial Leaded Rohs Compliant Rubycon - 08X4933 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Pk Series, 6800 F, 20%, 25 V, 16 Mm, Radial Leaded Rohs Compliant Rubycon
08X4933
Aluminium Electrolytic Capacitor, Pk Series, 6800 F, 20%, 25 V, 16 Mm, Radial Leaded Rohs Compliant Rubycon 08X4933
Aluminium Electrolytic Capacitor, PK Series, 6800 - F, - 20%, 25 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, PK Series, 6800 - F, - 20%, 25 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 25PK6800MEFC16X31.5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
25PK6800MEFC16X31.5
Capacitors - Aluminum Electrolytic Capacitors 25PK6800MEFC16X31.5
CAP ALUM 6800UF 20% 25V RADIAL

CAP ALUM 6800UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1339399-25PK6800MEFC16X31.5 1189-1221-ND 39T8678 08X4933 25PK6800MEFC16X31.5
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 6800Uf, 25V, 20%, Radial; Capacitance Rubycon Aluminium Electrolytic Capacitor, Pk Series, 6800 F, 20%, 25 V, 16 Mm, Radial Leaded Rohs Compliant Rubycon Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 6800 microF 6800 microF 6800 microF 6800 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701259 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1763-0402RN560F250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details