Rubycon Corporation Aluminium Capacitors 25PK470MEFC8X11.5

Description
Rubycon 25PK470MEFC8X11.5 Capacitor
Request a Quote Datasheet
Description
Rubycon 25PK470MEFC8X11.5 Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7639425 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7639425
Aluminium Capacitors 7639425
Rubycon 25PK470MEFC8X11.5 Capacitor

Rubycon 25PK470MEFC8X11.5 Capacitor

Supplier's Site
Aluminium Capacitors - 7639425P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7639425P
Aluminium Capacitors 7639425P
Rubycon 25PK470MEFC8X11.5 Capacitor

Rubycon 25PK470MEFC8X11.5 Capacitor

Supplier's Site
Aluminium Capacitors - 1727466 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1727466
Aluminium Capacitors 1727466
Rubycon 25PK470MEFC8X11.5 Capacitor

Rubycon 25PK470MEFC8X11.5 Capacitor

Supplier's Site
Aluminum Electrolytic Capacitors - 1189-1733-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1733-ND
Aluminum Electrolytic Capacitors 1189-1733-ND
470µF 25V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

470µF 25V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1338442-25PK470MEFC8X11.5 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1338442-25PK470MEFC8X11.5
Capacitors - Aluminum Electrolytic Capacitors 1338442-25PK470MEFC8X11.5
Win Source Part Number: 1338442-25PK470MEFC8 X11.5 Category: Capacitors - Aluminum Electrolytic Capacitors Series: PK Package: Bulk Size / Dimension: 0.315" Dia (8.00mm) Applications: General Purpose Height - Seated (Max): 0.512" (13.00mm) Standard Package: 2,000 Capacitance: 470 µF Tolerance: ±20% Voltage - Rated: 25 V Lead Spacing: 0.138" (3.50mm) Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Ripple Current @ Low Frequency: 550 mA @ 120 Hz Ripple Current @ High Frequency: 660 mA @ 10 kHz

Win Source Part Number: 1338442-25PK470MEFC8X11.5
Category: Capacitors - Aluminum Electrolytic Capacitors
Series: PK
Package: Bulk
Size / Dimension: 0.315" Dia (8.00mm)
Applications: General Purpose
Height - Seated (Max): 0.512" (13.00mm)
Standard Package: 2,000
Capacitance: 470 µF
Tolerance: ±20%
Voltage - Rated: 25 V
Lead Spacing: 0.138" (3.50mm)
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Rubycon
Ripple Current @ Low Frequency: 550 mA @ 120 Hz
Ripple Current @ High Frequency: 660 mA @ 10 kHz

Buy Now Datasheet
Singapore, Singapore
470UF Capacitor
58-25PK470MEFC8X11.5
470UF Capacitor 58-25PK470MEFC8X11.5
CAP,AL2O3,470UF,25VD C,20% -TOL,20% +TOL Product overview: 25PK470MEFC8X11.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470UF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-25PK470MEFC8X11.5 can be used for catalog matching and distributor lookup.

CAP,AL2O3,470UF,25VDC,20% -TOL,20% +TOL Product overview: 25PK470MEFC8X11.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470UF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-25PK470MEFC8X11.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 25PK470MEFC8X11.5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
25PK470MEFC8X11.5
Capacitors - Aluminum Electrolytic Capacitors 25PK470MEFC8X11.5
CAP ALUM 470UF 20% 25V RADIAL

CAP ALUM 470UF 20% 25V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitors - 25PK470MEFC8X11.5 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
25PK470MEFC8X11.5
Aluminum Electrolytic Capacitors 25PK470MEFC8X11.5
CAP ALUM 470UF 20% 25V RADIAL

CAP ALUM 470UF 20% 25V RADIAL

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 470Uf, 25V, 20%, Radial; Capacitance Rubycon - 39T8675 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 470Uf, 25V, 20%, Radial; Capacitance Rubycon
39T8675
Aluminum Electrolytic Capacitor, 470Uf, 25V, 20%, Radial; Capacitance Rubycon 39T8675
ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 25V, 20%, RADIAL; Capacitance:470µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Length:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 25V, 20%, RADIAL; Capacitance:470µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Length:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7639425 7639425P 1189-1733-ND 1338442-25PK470MEFC8X11.5 58-25PK470MEFC8X11.5 25PK470MEFC8X11.5 25PK470MEFC8X11.5 39T8675
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 470UF Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 470Uf, 25V, 20%, Radial; Capacitance Rubycon
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF 4.70E8 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1572-1186-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N101G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details