Rubycon Corporation Aluminum - Polymer Capacitors 25PEV330M10X10.5

Description
330µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 20mOhm 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
330µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 20mOhm 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 25PEV330M10X10.5CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
25PEV330M10X10.5CT-ND
Aluminum - Polymer Capacitors 25PEV330M10X10.5CT-ND
330µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 20mOhm 10000 Hrs @ 105°C

330µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 20mOhm 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 25PEV330M10X10.5DKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
25PEV330M10X10.5DKR-ND
Aluminum - Polymer Capacitors 25PEV330M10X10.5DKR-ND
330µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 20mOhm 10000 Hrs @ 105°C

330µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 20mOhm 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 25PEV330M10X10.5TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
25PEV330M10X10.5TR-ND
Aluminum - Polymer Capacitors 25PEV330M10X10.5TR-ND
330µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 20mOhm 10000 Hrs @ 105°C

330µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 20mOhm 10000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - 983671-25PEV330M10X10.5 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum - Polymer Capacitors
983671-25PEV330M10X10.5
Capacitors - Aluminum - Polymer Capacitors 983671-25PEV330M10X10.5
Win Source Part Number: 983671-25PEV330M10X1 0.5 Category: Capacitors>Aluminum - Polymer Capacitors Series: PEV Type: Hybrid Package: Tape & Reel Applications: Automotive Height - Seated (Max): 0.413" (10.50mm) Standard Package: 500 Mounting: SMD (SMT) Capacitance: 330 µF Tolerance: ±20% Voltage - Rated: 25 V Ratings: AEC-Q200 ESR (Equivalent Series Resistance): 20mOhm Lifetime @ Temp.: 10000 Hrs @ 105°C Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm) Package / Case: Radial, Can - SMD Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.394" Dia (10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Other Names: 25PEV330M100010X10.5 TR,25PEV330M100010X1 0.5DKR-ND,25PEV330M1 00010X10.5CT,25PEV33 0M100010X10.5DKR,25P EV330M10X10.5DKR,25P EV330M10X10.5TR,25PE V330M100010X10.5,25P EV330M100010X10.5CT- ND,25PEV330M10X10.5C T,25PEV330M100010X10 .5TR-ND Ripple Current @ Low Frequency: 125 mA @ 120 Hz Ripple Current @ High Frequency: 2.5 A @ 100 kHz

Win Source Part Number: 983671-25PEV330M10X10.5
Category: Capacitors>Aluminum - Polymer Capacitors
Series: PEV
Type: Hybrid
Package: Tape & Reel
Applications: Automotive
Height - Seated (Max): 0.413" (10.50mm)
Standard Package: 500
Mounting: SMD (SMT)
Capacitance: 330 µF
Tolerance: ±20%
Voltage - Rated: 25 V
Ratings: AEC-Q200
ESR (Equivalent Series Resistance): 20mOhm
Lifetime @ Temp.: 10000 Hrs @ 105°C
Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm)
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.394" Dia (10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Rubycon
Other Names: 25PEV330M100010X10.5TR,25PEV330M100010X10.5DKR-ND,25PEV330M100010X10.5CT,25PEV330M100010X10.5DKR,25PEV330M10X10.5DKR,25PEV330M10X10.5TR,25PEV330M100010X10.5,25PEV330M100010X10.5CT-ND,25PEV330M10X10.5CT,25PEV330M100010X10.5TR-ND
Ripple Current @ Low Frequency: 125 mA @ 120 Hz
Ripple Current @ High Frequency: 2.5 A @ 100 kHz

Buy Now Datasheet
Singapore, Singapore
SMD 330UF 25V Capacitor
69-25PEV330M10X10.5
SMD 330UF 25V Capacitor 69-25PEV330M10X10.5
CAP ALUM POLY HYB 330UF 25V SMD Product overview: 25PEV330M10X10.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330UF, 25V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-25PEV330M10X10.5 can be used for catalog matching and distributor lookup.

CAP ALUM POLY HYB 330UF 25V SMD Product overview: 25PEV330M10X10.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330UF, 25V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-25PEV330M10X10.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 25PEV330M10X10.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
25PEV330M10X10.5
Capacitors - Aluminum - Polymer Capacitors 25PEV330M10X10.5
CAP ALUM HYB 330UF 20% 25V SMD

CAP ALUM HYB 330UF 20% 25V SMD

Supplier's Site
Aluminum - Polymer Capacitors - 25PEV330M10X10.5 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
25PEV330M10X10.5
Aluminum - Polymer Capacitors 25PEV330M10X10.5
CAP ALUM POLY HYB 330UF 25V SMD

CAP ALUM POLY HYB 330UF 25V SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 25PEV330M10X10.5CT-ND 25PEV330M10X10.5DKR-ND 983671-25PEV330M10X10.5 69-25PEV330M10X10.5 25PEV330M10X10.5 25PEV330M10X10.5
Product Name Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors SMD 330UF 25V Capacitor Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF 3.30E8 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C663U040EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701103 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details