Rubycon Corporation Aluminum - Polymer Capacitors - 25PEV100M6.3X8 25PEV100M6.3X8

Description
Manufacturer: Rubycon Win Source Part Number: 1037267-25PEV100M6.3 X8 Packaging: Reel - TR Type: Hybrid Voltage Rating: 25V Applications: Automotive Height - Seated (Max): 0.315" (8.00mm) Mounting: SMD (SMT) Capacitance: 100μF Tolerance: ±20% Lifetime @ Temp.: 10000 Hrs @ 105°C Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm) ESR: 30 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: Radial, Can - SMD Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rubycon Win Source Part Number: 1037267-25PEV100M6.3 X8 Packaging: Reel - TR Type: Hybrid Voltage Rating: 25V Applications: Automotive Height - Seated (Max): 0.315" (8.00mm) Mounting: SMD (SMT) Capacitance: 100μF Tolerance: ±20% Lifetime @ Temp.: 10000 Hrs @ 105°C Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm) ESR: 30 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: Radial, Can - SMD Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 25PEV100M6.3X8 - 1037267-25PEV100M6.3X8 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum - Polymer Capacitors - 25PEV100M6.3X8
1037267-25PEV100M6.3X8
Aluminum - Polymer Capacitors - 25PEV100M6.3X8 1037267-25PEV100M6.3X8
Manufacturer: Rubycon Win Source Part Number: 1037267-25PEV100M6.3 X8 Packaging: Reel - TR Type: Hybrid Voltage Rating: 25V Applications: Automotive Height - Seated (Max): 0.315" (8.00mm) Mounting: SMD (SMT) Capacitance: 100μF Tolerance: ±20% Lifetime @ Temp.: 10000 Hrs @ 105°C Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm) ESR: 30 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: Radial, Can - SMD Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: Rubycon
Win Source Part Number: 1037267-25PEV100M6.3X8
Packaging: Reel - TR
Type: Hybrid
Voltage Rating: 25V
Applications: Automotive
Height - Seated (Max): 0.315" (8.00mm)
Mounting: SMD (SMT)
Capacitance: 100μF
Tolerance: ±20%
Lifetime @ Temp.: 10000 Hrs @ 105°C
Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm)
ESR: 30 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 105°C
Dimension: Radial, Can - SMD
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Aluminum - Polymer Capacitors - 1189-3799-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
1189-3799-6-ND
Aluminum - Polymer Capacitors 1189-3799-6-ND
100µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 30mOhm 10000 Hrs @ 105°C

100µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 30mOhm 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 1189-3799-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
1189-3799-1-ND
Aluminum - Polymer Capacitors 1189-3799-1-ND
100µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 30mOhm 10000 Hrs @ 105°C

100µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 30mOhm 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 1189-3799-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
1189-3799-2-ND
Aluminum - Polymer Capacitors 1189-3799-2-ND
100µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 30mOhm 10000 Hrs @ 105°C

100µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 30mOhm 10000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
SMD 100uF 25V Capacitor
69-25PEV100M6.3X8
SMD 100uF 25V Capacitor 69-25PEV100M6.3X8
100uF 25V Aluminum Electrolytic Capacitor, POLARIZED, 105C, SMD Product overview: 25PEV100M6.3X8 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 25V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-25PEV100M6.3X8 can be used for catalog matching and distributor lookup.

100uF 25V Aluminum Electrolytic Capacitor, POLARIZED, 105C, SMD Product overview: 25PEV100M6.3X8 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 25V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-25PEV100M6.3X8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAP ALUM POLY 100UF 20% 25V SMD - 683-25PEV100M6.3X8 - Utmel Electronic Limited
Hong Kong, China
CAP ALUM POLY 100UF 20% 25V SMD
683-25PEV100M6.3X8
CAP ALUM POLY 100UF 20% 25V SMD 683-25PEV100M6.3X8
CAP ALUM POLY 100UF 20% 25V SMD

CAP ALUM POLY 100UF 20% 25V SMD

Supplier's Site
Aluminum - Polymer Capacitors - 25PEV100M6.3X8 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
25PEV100M6.3X8
Aluminum - Polymer Capacitors 25PEV100M6.3X8
CAP ALUM POLY 100UF 20% 25V SMD

CAP ALUM POLY 100UF 20% 25V SMD

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 25PEV100M6.3X8 - ODG (Origin Data Global)
Shenzhen, China
Aluminum - Polymer Capacitors
25PEV100M6.3X8
Aluminum - Polymer Capacitors 25PEV100M6.3X8
CAP ALUM POLY HYB 100UF 25V SMD

CAP ALUM POLY HYB 100UF 25V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 25PEV100M6.3X8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
25PEV100M6.3X8
Capacitors - Aluminum - Polymer Capacitors 25PEV100M6.3X8
CAP ALUM HYB 100UF 20% 25V SMD

CAP ALUM HYB 100UF 20% 25V SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1037267-25PEV100M6.3X8 1189-3799-6-ND 1189-3799-1-ND 69-25PEV100M6.3X8 683-25PEV100M6.3X8 25PEV100M6.3X8 25PEV100M6.3X8 25PEV100M6.3X8
Product Name Aluminum - Polymer Capacitors - 25PEV100M6.3X8 Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors SMD 100uF 25V Capacitor CAP ALUM POLY 100UF 20% 25V SMD Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 C (-67 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 100 microF 100 microF 100 microF 1.00E8 microF 100 microF 100 microF 100 microF 100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 25 volts 25 volts 25 volts 25 volts 25 volts
WVAC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Film Paper Film Capacitors - 104PWS152KJ - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Aluminium Capacitors - 1701095 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details