Rubycon Corporation SMD 25V Capacitor 25MU105MA23216

Description
Film Cap 1µF 25V 20% SMD 125°C Product overview: 25MU105MA23216 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-25MU105MA23216 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Film Cap 1µF 25V 20% SMD 125°C Product overview: 25MU105MA23216 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-25MU105MA23216 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 25V Capacitor
62-25MU105MA23216
SMD 25V Capacitor 62-25MU105MA23216
Film Cap 1µF 25V 20% SMD 125°C Product overview: 25MU105MA23216 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-25MU105MA23216 can be used for catalog matching and distributor lookup.

Film Cap 1µF 25V 20% SMD 125°C Product overview: 25MU105MA23216 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-25MU105MA23216 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - 1350298-25MU105MA23216 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1350298-25MU105MA23216
Capacitors - Film Capacitors 1350298-25MU105MA23216
Win Source Part Number: 1350298-25MU105MA232 16 Category: Capacitors - Film Capacitors Series: PMLCAP®, MU Termination: Solder Pads Package: Tape & Reel Voltage Rating - DC: 25V Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Applications: DC Link, DC Filtering Height - Seated (Max): 0.063" (1.60mm) Standard Package: 2,000 Capacitance: 1 µF Tolerance: ±20% Dielectric Material: Acrylic, Metallized Mounting Type: Surface Mount Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Rubycon

Win Source Part Number: 1350298-25MU105MA23216
Category: Capacitors - Film Capacitors
Series: PMLCAP®, MU
Termination: Solder Pads
Package: Tape & Reel
Voltage Rating - DC: 25V
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Applications: DC Link, DC Filtering
Height - Seated (Max): 0.063" (1.60mm)
Standard Package: 2,000
Capacitance: 1 µF
Tolerance: ±20%
Dielectric Material: Acrylic, Metallized
Mounting Type: Surface Mount
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Rubycon

Buy Now Datasheet
Film Capacitors - 1189-2520-1-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
1189-2520-1-ND
Film Capacitors 1189-2520-1-ND
1µF Film Capacitor 25V Acrylic, Metallized 1206 (3216 Metric)

1µF Film Capacitor 25V Acrylic, Metallized 1206 (3216 Metric)

Buy Now Datasheet
Film Capacitors - 1189-2520-6-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
1189-2520-6-ND
Film Capacitors 1189-2520-6-ND
1µF Film Capacitor 25V Acrylic, Metallized 1206 (3216 Metric)

1µF Film Capacitor 25V Acrylic, Metallized 1206 (3216 Metric)

Buy Now Datasheet
Film Capacitors - 1189-2520-2-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
1189-2520-2-ND
Film Capacitors 1189-2520-2-ND
1µF Film Capacitor 25V Acrylic, Metallized 1206 (3216 Metric)

1µF Film Capacitor 25V Acrylic, Metallized 1206 (3216 Metric)

Buy Now Datasheet
Film Capacitors - 25MU105MA23216 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
25MU105MA23216
Film Capacitors 25MU105MA23216
CAP FILM 1UF 20% 25VDC 1206

CAP FILM 1UF 20% 25VDC 1206

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 62-25MU105MA23216 1350298-25MU105MA23216 1189-2520-1-ND 1189-2520-6-ND 25MU105MA23216
Product Name SMD 25V Capacitor Capacitors - Film Capacitors Film Capacitors Film Capacitors Film Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 1.00E6 microF 1 microF 1 microF 1 microF 1 microF
WVDC 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1763-0402N1R2B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details