Rubycon Corporation Capacitors - Aluminum Electrolytic Capacitors 25MS710MEFC4X7

Description
Win Source Part Number: 1357623-25MS710MEFC4 X7 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable Mfr: Rubycon Series: MS7 Package: Bulk Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 25 V Lifetime @ Temp.: 1000 Hrs @ 85°C Applications: General Purpose Ripple Current @ Low Frequency: 31 mA @ 120 Hz Lead Spacing: 0.059" (1.50mm) Size / Dimension: 0.157" Dia (4.00mm) Height - Seated (Max): 0.315" (8.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar
Request a Quote Datasheet
Description
Win Source Part Number: 1357623-25MS710MEFC4 X7 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable Mfr: Rubycon Series: MS7 Package: Bulk Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 25 V Lifetime @ Temp.: 1000 Hrs @ 85°C Applications: General Purpose Ripple Current @ Low Frequency: 31 mA @ 120 Hz Lead Spacing: 0.059" (1.50mm) Size / Dimension: 0.157" Dia (4.00mm) Height - Seated (Max): 0.315" (8.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1357623-25MS710MEFC4X7 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1357623-25MS710MEFC4X7
Capacitors - Aluminum Electrolytic Capacitors 1357623-25MS710MEFC4X7
Win Source Part Number: 1357623-25MS710MEFC4 X7 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable Mfr: Rubycon Series: MS7 Package: Bulk Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 25 V Lifetime @ Temp.: 1000 Hrs @ 85°C Applications: General Purpose Ripple Current @ Low Frequency: 31 mA @ 120 Hz Lead Spacing: 0.059" (1.50mm) Size / Dimension: 0.157" Dia (4.00mm) Height - Seated (Max): 0.315" (8.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar

Win Source Part Number: 1357623-25MS710MEFC4X7
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
Mfr: Rubycon
Series: MS7
Package: Bulk
Product Status: Active
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 25 V
Lifetime @ Temp.: 1000 Hrs @ 85°C
Applications: General Purpose
Ripple Current @ Low Frequency: 31 mA @ 120 Hz
Lead Spacing: 0.059" (1.50mm)
Size / Dimension: 0.157" Dia (4.00mm)
Height - Seated (Max): 0.315" (8.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-2229-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2229-ND
Aluminum Electrolytic Capacitors 1189-2229-ND
10µF 25V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 85°C

10µF 25V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 85°C

Buy Now Datasheet
Singapore, Singapore
Automotive 10uF 25V 31mA Capacitor
58-25MS710MEFC4X7
Automotive 10uF 25V 31mA Capacitor 58-25MS710MEFC4X7
Cap Aluminum Lytic 10uF 25V 20% (4 X 7mm) Radial 1.5mm 31mA 1000h 85°C Automotive Bulk Product overview: 25MS710MEFC4X7 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uF, 25V, 31mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 10uF, 25V, 31mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-25MS710MEFC4X7 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 10uF 25V 20% (4 X 7mm) Radial 1.5mm 31mA 1000h 85°C Automotive Bulk Product overview: 25MS710MEFC4X7 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uF, 25V, 31mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 10uF, 25V, 31mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-25MS710MEFC4X7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 10Uf, 25V, 20%, Radial; Capacitance Rubycon - 39T8671 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 10Uf, 25V, 20%, Radial; Capacitance Rubycon
39T8671
Aluminum Electrolytic Capacitor, 10Uf, 25V, 20%, Radial; Capacitance Rubycon 39T8671
ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 25V, 20%, RADIAL; Capacitance:10µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:1.5mm; ESR:-RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 25V, 20%, RADIAL; Capacitance:10µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:1.5mm; ESR:-RoHS Compliant: Yes

Supplier's Site
Aluminum Electrolytic Capacitors - 25MS710MEFC4X7 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
25MS710MEFC4X7
Aluminum Electrolytic Capacitors 25MS710MEFC4X7
CAP ALUM 10UF 20% 25V RADIAL

CAP ALUM 10UF 20% 25V RADIAL

Supplier's Site Datasheet
CAP ALUM 10UF 20% 25V RADIAL - 683-25MS710MEFC4X7 - Utmel Electronic Limited
Hong Kong, China
CAP ALUM 10UF 20% 25V RADIAL
683-25MS710MEFC4X7
CAP ALUM 10UF 20% 25V RADIAL 683-25MS710MEFC4X7
CAP ALUM 10UF 20% 25V RADIAL

CAP ALUM 10UF 20% 25V RADIAL

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 25MS710MEFC4X7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
25MS710MEFC4X7
Capacitors - Aluminum Electrolytic Capacitors 25MS710MEFC4X7
CAP ALUM 10UF 20% 25V RADIAL

CAP ALUM 10UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1357623-25MS710MEFC4X7 1189-2229-ND 58-25MS710MEFC4X7 39T8671 25MS710MEFC4X7 683-25MS710MEFC4X7 25MS710MEFC4X7
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Automotive 10uF 25V 31mA Capacitor Aluminum Electrolytic Capacitor, 10Uf, 25V, 20%, Radial; Capacitance Rubycon Aluminum Electrolytic Capacitors CAP ALUM 10UF 20% 25V RADIAL Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 10 microF 10 microF 1.00E7 microF 10 microF 10 microF 10 microF 10 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 25 volts 25 volts 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C104U030CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050522000331FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details