Rubycon Corporation Aluminum Electrolytic Capacitors 25MS54.7MEFC4X5

Description
4.7µF 25V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
4.7µF 25V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 25MS54.7MEFC4X5-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
25MS54.7MEFC4X5-ND
Aluminum Electrolytic Capacitors 25MS54.7MEFC4X5-ND
4.7µF 25V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 85°C

4.7µF 25V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 25MS54.7MEFC4X5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
25MS54.7MEFC4X5
Capacitors - Aluminum Electrolytic Capacitors 25MS54.7MEFC4X5
CAP ALUM 4.7UF 20% 25V RADIAL

CAP ALUM 4.7UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 25MS54.7MEFC4X5-ND 25MS54.7MEFC4X5
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Ceramic Capacitors - 1763-0402B103K6R3NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C214U7R5CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details