Rubycon Corporation Aluminum Electrolytic Capacitors 25ML47MEFC6.3X5

Description
47µF 25V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
47µF 25V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-2912-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2912-ND
Aluminum Electrolytic Capacitors 1189-2912-ND
47µF 25V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

47µF 25V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Electrolytic Capacitor, Ml Series, 47 F, 20%, 25 V, 6.3 Mm, Radial Leaded Rohs Compliant Rubycon - 39K1724 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Ml Series, 47 F, 20%, 25 V, 6.3 Mm, Radial Leaded Rohs Compliant Rubycon
39K1724
Aluminium Electrolytic Capacitor, Ml Series, 47 F, 20%, 25 V, 6.3 Mm, Radial Leaded Rohs Compliant Rubycon 39K1724
Aluminium Electrolytic Capacitor, ML Series, 47 - F, - 20%, 25 V, 6.3 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, ML Series, 47 - F, - 20%, 25 V, 6.3 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 25ML47MEFC6.3X5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
25ML47MEFC6.3X5
Capacitors - Aluminum Electrolytic Capacitors 25ML47MEFC6.3X5
CAP ALUM 47UF 20% 25V RADIAL

CAP ALUM 47UF 20% 25V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitors - 25ML47MEFC6.3X5 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
25ML47MEFC6.3X5
Aluminum Electrolytic Capacitors 25ML47MEFC6.3X5
CAP ALUM 47UF 20% 25V RADIAL

CAP ALUM 47UF 20% 25V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1189-2912-ND 39K1724 25ML47MEFC6.3X5 25ML47MEFC6.3X5
Product Name Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Ml Series, 47 F, 20%, 25 V, 6.3 Mm, Radial Leaded Rohs Compliant Rubycon Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C553U050CJ2AP-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Film Capacitors - 1908797 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1608-050520500821GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details