Rubycon Corporation Aluminum Electrolytic Capacitors 25ML330MEFC10X9

Description
330µF 25V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
330µF 25V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-25ML330MEFC10X9-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-25ML330MEFC10X9-ND
Aluminum Electrolytic Capacitors 1189-25ML330MEFC10X9-ND
330µF 25V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

330µF 25V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 25ML330MEFC10X9 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
25ML330MEFC10X9
Capacitors - Aluminum Electrolytic Capacitors 25ML330MEFC10X9
CAP ALUM 330UF 20% 25V RADIAL

CAP ALUM 330UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 1189-25ML330MEFC10X9-ND 25ML330MEFC10X9
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1608-050525000101FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C113U100BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details