Rubycon Corporation Aluminum Electrolytic Capacitors 25ML220MEFC8X9

Description
220µF 25V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
220µF 25V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-4161-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-4161-ND
Aluminum Electrolytic Capacitors 1189-4161-ND
220µF 25V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

220µF 25V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
220uF 25V 190mA Capacitor
58-25ML220MEFC8X9
220uF 25V 190mA Capacitor 58-25ML220MEFC8X9
220uF 25V Radial Al Electrolytic Cap 105C 190mA Product overview: 25ML220MEFC8X9 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 25V, 190mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 25V, 190mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-25ML220MEFC8X9 can be used for catalog matching and distributor lookup.

220uF 25V Radial Al Electrolytic Cap 105C 190mA Product overview: 25ML220MEFC8X9 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 25V, 190mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 25V, 190mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-25ML220MEFC8X9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Capacitors - 25ML220MEFC8X9 - 777796-25ML220MEFC8X9 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - 25ML220MEFC8X9
777796-25ML220MEFC8X9
Aluminum Capacitors - 25ML220MEFC8X9 777796-25ML220MEFC8X9
Manufacturer: Rubycon Win Source Part Number: 777796-25ML220MEFC8X 9 Series: ML Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 105°C Package: Radial, Can Applications: General Capacitance: 220μF Tolerance: ±20% Lead Spacing: 0.138" (3.50mm) Lifetime @ Temp.: 5000 Hrs @ 105°C Polarization: Polar Family Name: ML Categories: Capacitors Dimension: 0.315" Dia (8.00mm) Ripple Current - Low Frequency: 190mA @ 120Hz Ripple Current - High Frequency: 228mA @ 10kHz Height - Seated (Maximum): 0.413" (10.50mm) Voltage Rating DC: 25V Alternative Parts (Cross-Reference): UFX1E221MPJ; RJA221M1EBKF0811; RJA221M1ESA-0811C; RJA221M1EBKF0811C; Introduction Date: October 14, 2005 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited

Manufacturer: Rubycon
Win Source Part Number: 777796-25ML220MEFC8X9
Series: ML
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 105°C
Package: Radial, Can
Applications: General
Capacitance: 220μF
Tolerance: ±20%
Lead Spacing: 0.138" (3.50mm)
Lifetime @ Temp.: 5000 Hrs @ 105°C
Polarization: Polar
Family Name: ML
Categories: Capacitors
Dimension: 0.315" Dia (8.00mm)
Ripple Current - Low Frequency: 190mA @ 120Hz
Ripple Current - High Frequency: 228mA @ 10kHz
Height - Seated (Maximum): 0.413" (10.50mm)
Voltage Rating DC: 25V
Alternative Parts (Cross-Reference): UFX1E221MPJ; RJA221M1EBKF0811; RJA221M1ESA-0811C; RJA221M1EBKF0811C;
Introduction Date: October 14, 2005
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Aluminium Capacitors - 7047835 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7047835
Aluminium Capacitors 7047835
Capacitor Al 105deg 220uF 25V 8x9

Capacitor Al 105deg 220uF 25V 8x9

Supplier's Site
Aluminium Capacitors - 7047835P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7047835P
Aluminium Capacitors 7047835P
Capacitor Al 105deg 220uF 25V 8x9

Capacitor Al 105deg 220uF 25V 8x9

Supplier's Site
Aluminium Capacitors - 1727973 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1727973
Aluminium Capacitors 1727973
Capacitor Al 105deg 220uF 25V 8x9

Capacitor Al 105deg 220uF 25V 8x9

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 25ML220MEFC8X9 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
25ML220MEFC8X9
Capacitors - Aluminum Electrolytic Capacitors 25ML220MEFC8X9
CAP ALUM 220UF 20% 25V RADIAL

CAP ALUM 220UF 20% 25V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitor, 220Uf, 25V, 20%, Radial; Capacitance Rubycon - 39K1723 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 220Uf, 25V, 20%, Radial; Capacitance Rubycon
39K1723
Aluminum Electrolytic Capacitor, 220Uf, 25V, 20%, Radial; Capacitance Rubycon 39K1723
ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 25V, 20%, RADIAL; Capacitance:220µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Length:-RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 25V, 20%, RADIAL; Capacitance:220µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Length:-RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 25ML220MEFC8X9 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
25ML220MEFC8X9
Aluminum Electrolytic Capacitors 25ML220MEFC8X9
CAP ALUM 220UF 20% 25V RADIAL

CAP ALUM 220UF 20% 25V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1189-4161-ND 58-25ML220MEFC8X9 777796-25ML220MEFC8X9 7047835 7047835P 25ML220MEFC8X9 39K1723 25ML220MEFC8X9
Product Name Aluminum Electrolytic Capacitors 220uF 25V 190mA Capacitor Aluminum Capacitors - 25ML220MEFC8X9 Aluminium Capacitors Aluminium Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 220Uf, 25V, 20%, Radial; Capacitance Rubycon Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Features Polarized Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 103PPB202K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525003P90BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details