Rubycon Corporation Aluminum Electrolytic Capacitors 25ML10MEFC4X5

Description
10µF 25V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
10µF 25V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-3983-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3983-ND
Aluminum Electrolytic Capacitors 1189-3983-ND
10µF 25V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

10µF 25V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1339157-25ML10MEFC4X5 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1339157-25ML10MEFC4X5
Capacitors - Aluminum Electrolytic Capacitors 1339157-25ML10MEFC4X5
Win Source Part Number: 1339157-25ML10MEFC4X 5 Category: Capacitors - Aluminum Electrolytic Capacitors Series: ML Package: Bulk Size / Dimension: 0.157" Dia (4.00mm) Applications: General Purpose Height - Seated (Max): 0.256" (6.50mm) Standard Package: 5,000 Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 25 V Lead Spacing: 0.059" (1.50mm) Lifetime @ Temp.: 3000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Ripple Current @ Low Frequency: 18 mA @ 120 Hz Ripple Current @ High Frequency: 27 mA @ 10 kHz

Win Source Part Number: 1339157-25ML10MEFC4X5
Category: Capacitors - Aluminum Electrolytic Capacitors
Series: ML
Package: Bulk
Size / Dimension: 0.157" Dia (4.00mm)
Applications: General Purpose
Height - Seated (Max): 0.256" (6.50mm)
Standard Package: 5,000
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 25 V
Lead Spacing: 0.059" (1.50mm)
Lifetime @ Temp.: 3000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Rubycon
Ripple Current @ Low Frequency: 18 mA @ 120 Hz
Ripple Current @ High Frequency: 27 mA @ 10 kHz

Buy Now Datasheet
Singapore, Singapore
10uF 25V Capacitor
58-25ML10MEFC4X5
10uF 25V Capacitor 58-25ML10MEFC4X5
10uF 25V Aluminum Electrolytic Capacitor, Radial, 105°C Product overview: 25ML10MEFC4X5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-25ML10MEFC4X5 can be used for catalog matching and distributor lookup.

10uF 25V Aluminum Electrolytic Capacitor, Radial, 105°C Product overview: 25ML10MEFC4X5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-25ML10MEFC4X5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
25ML10MEFC4X5
Capacitors >> Aluminum Electrolytic Capacitors - Leaded 25ML10MEFC4X5
10uF 25V ±20% 18mA@120Hz Plugin,D4xL5mm Aluminum Electrolytic Capacitors - Leaded ROHS

10uF 25V ±20% 18mA@120Hz Plugin,D4xL5mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet
Aluminium Electrolytic Capacitor, Ml Series, 10 F, 20%, 25 V, 4 Mm, Radial Leaded Rohs Compliant Rubycon - 39K1720 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Ml Series, 10 F, 20%, 25 V, 4 Mm, Radial Leaded Rohs Compliant Rubycon
39K1720
Aluminium Electrolytic Capacitor, Ml Series, 10 F, 20%, 25 V, 4 Mm, Radial Leaded Rohs Compliant Rubycon 39K1720
Aluminium Electrolytic Capacitor, ML Series, 10 - F, - 20%, 25 V, 4 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, ML Series, 10 - F, - 20%, 25 V, 4 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 25ML10MEFC4X5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
25ML10MEFC4X5
Capacitors - Aluminum Electrolytic Capacitors 25ML10MEFC4X5
CAP ALUM 10UF 20% 25V RADIAL

CAP ALUM 10UF 20% 25V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitors - 25ML10MEFC4X5 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
25ML10MEFC4X5
Aluminum Electrolytic Capacitors 25ML10MEFC4X5
CAP ALUM 10UF 20% 25V RADIAL

CAP ALUM 10UF 20% 25V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1189-3983-ND 1339157-25ML10MEFC4X5 58-25ML10MEFC4X5 25ML10MEFC4X5 39K1720 25ML10MEFC4X5 25ML10MEFC4X5
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 10uF 25V Capacitor Capacitors >> Aluminum Electrolytic Capacitors - Leaded Aluminium Electrolytic Capacitor, Ml Series, 10 F, 20%, 25 V, 4 Mm, Radial Leaded Rohs Compliant Rubycon Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101462N025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N150J101YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details