Cap Aluminum Lytic 680uF 250V 20% (25 X 40mm) Snap-In 10mm 2040mA 5000h 105°C Bulk Product overview: 250VXH680MEFCSN25X40
680µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 5000 Hrs @ 105°C
CAP ALUM 680UF 20% 250V SNAP
CAP ALUM 680UF 20% 250V SNAP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-250VXH680MEFCSN25X40 | 250VXH680MEFCSN25X40-ND | 250VXH680MEFCSN25X40 | 250VXH680MEFCSN25X40 |
| Product Name | 680uF 250V 2040mA Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole |
| RoHS Compliant | Yes | |||
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 6.80E8 microF | 680 microF | 680 microF | 680 microF |