CAP ALUM 180UF 20% 250V RADIAL
CAP ALUM 180UF 20% 250V RADIAL
| Utmel Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 683-250TXW180MEFR18X25 | 250TXW180MEFR18X25 |
| Product Name | CAP ALUM 180UF 20% 250V RADIAL | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| RoHS Compliant | Yes | |
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) |
| Capacitance Range | 180 microF | 180 microF |
| Capacitance Tolerance | 20 (+/- %) |