Rubycon Corporation Aluminum Electrolytic Capacitors 250PK33MEFCT810X20

Description
33µF 250V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
33µF 250V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-1580-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1580-1-ND
Aluminum Electrolytic Capacitors 1189-1580-1-ND
33µF 250V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

33µF 250V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-1580-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1580-2-ND
Aluminum Electrolytic Capacitors 1189-1580-2-ND
33µF 250V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

33µF 250V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
CAP ALUM 33UF 20% 250V RADIAL - 683-250PK33MEFCT810X20 - Utmel Electronic Limited
Hong Kong, China
CAP ALUM 33UF 20% 250V RADIAL
683-250PK33MEFCT810X20
CAP ALUM 33UF 20% 250V RADIAL 683-250PK33MEFCT810X20
CAP ALUM 33UF 20% 250V RADIAL

CAP ALUM 33UF 20% 250V RADIAL

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 250PK33MEFCT810X20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
250PK33MEFCT810X20
Capacitors - Aluminum Electrolytic Capacitors 250PK33MEFCT810X20
CAP ALUM 33UF 20% 250V RADIAL

CAP ALUM 33UF 20% 250V RADIAL

Supplier's Site
Aluminium Electrolytic Capacitor, Pk Series, 33 F, 20%, 250 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon - 08X4971 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Pk Series, 33 F, 20%, 250 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon
08X4971
Aluminium Electrolytic Capacitor, Pk Series, 33 F, 20%, 250 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon 08X4971
Aluminium Electrolytic Capacitor, PK Series, 33 - F, - 20%, 250 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, PK Series, 33 - F, - 20%, 250 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1189-1580-1-ND 683-250PK33MEFCT810X20 250PK33MEFCT810X20 08X4971
Product Name Aluminum Electrolytic Capacitors CAP ALUM 33UF 20% 250V RADIAL Capacitors - Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Pk Series, 33 F, 20%, 250 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1713247 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Aluminum Electrolytic - 101C144U020EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0102P20BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers