Rubycon Corporation Aluminum Electrolytic Capacitors 250PK22MEFC10X16

Description
22µF 250V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
22µF 250V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 250PK22MEFC10X16-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
250PK22MEFC10X16-ND
Aluminum Electrolytic Capacitors 250PK22MEFC10X16-ND
22µF 250V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

22µF 250V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1339933-250PK22MEFC10X16 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1339933-250PK22MEFC10X16
Capacitors - Aluminum Electrolytic Capacitors 1339933-250PK22MEFC10X16
Win Source Part Number: 1339933-250PK22MEFC1 0X16 Category: Capacitors - Aluminum Electrolytic Capacitors Series: PK Package: Bulk Size / Dimension: 0.394" Dia (10.00mm) Applications: General Purpose Height - Seated (Max): 0.689" (17.50mm) Standard Package: 1,000 Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 250 V Lead Spacing: 0.197" (5.00mm) Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Ripple Current @ Low Frequency: 150 mA @ 120 Hz Ripple Current @ High Frequency: 225 mA @ 10 kHz

Win Source Part Number: 1339933-250PK22MEFC10X16
Category: Capacitors - Aluminum Electrolytic Capacitors
Series: PK
Package: Bulk
Size / Dimension: 0.394" Dia (10.00mm)
Applications: General Purpose
Height - Seated (Max): 0.689" (17.50mm)
Standard Package: 1,000
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 250 V
Lead Spacing: 0.197" (5.00mm)
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Rubycon
Ripple Current @ Low Frequency: 150 mA @ 120 Hz
Ripple Current @ High Frequency: 225 mA @ 10 kHz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 250PK22MEFC10X16 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
250PK22MEFC10X16
Capacitors - Aluminum Electrolytic Capacitors 250PK22MEFC10X16
CAP ALUM 22UF 20% 250V RADIAL

CAP ALUM 22UF 20% 250V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitor, 22Uf, 250V, 20%, Radial; Capacitance Rubycon - 39T8714 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 22Uf, 250V, 20%, Radial; Capacitance Rubycon
39T8714
Aluminum Electrolytic Capacitor, 22Uf, 250V, 20%, Radial; Capacitance Rubycon 39T8714
ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 250V, 20%, RADIAL; Capacitance:22µF; Voltage(DC):250V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:5mm; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 250V, 20%, RADIAL; Capacitance:22µF; Voltage(DC):250V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:5mm; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 250PK22MEFC10X16-ND 1339933-250PK22MEFC10X16 250PK22MEFC10X16 39T8714
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 22Uf, 250V, 20%, Radial; Capacitance Rubycon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C204U016CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0402N1R5B160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701217 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers