Rubycon Corporation 10uF 250V 90mA Capacitor 250PK10MEFC10X12.5

Description
Cap Aluminum Lytic 10uF 250V 20% (10 X 12.5mm) Radial 5mm 90mA 2000h 85°C Bulk Product overview: 250PK10MEFC10X12.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 250V, 90mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 250V, 90mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-250PK10MEFC10X12. 5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 10uF 250V 20% (10 X 12.5mm) Radial 5mm 90mA 2000h 85°C Bulk Product overview: 250PK10MEFC10X12.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 250V, 90mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 250V, 90mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-250PK10MEFC10X12. 5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10uF 250V 90mA Capacitor
58-250PK10MEFC10X12.5
10uF 250V 90mA Capacitor 58-250PK10MEFC10X12.5
Cap Aluminum Lytic 10uF 250V 20% (10 X 12.5mm) Radial 5mm 90mA 2000h 85°C Bulk Product overview: 250PK10MEFC10X12.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 250V, 90mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 250V, 90mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-250PK10MEFC10X12. 5 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 10uF 250V 20% (10 X 12.5mm) Radial 5mm 90mA 2000h 85°C Bulk Product overview: 250PK10MEFC10X12.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 250V, 90mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 250V, 90mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-250PK10MEFC10X12.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-1200-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1200-ND
Aluminum Electrolytic Capacitors 1189-1200-ND
10µF 250V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

10µF 250V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 250PK10MEFC10X12.5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
250PK10MEFC10X12.5
Capacitors - Aluminum Electrolytic Capacitors 250PK10MEFC10X12.5
CAP ALUM 10UF 20% 250V RADIAL

CAP ALUM 10UF 20% 250V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitor, 10Uf, 250V, 20%, Radial; Capacitance Rubycon - 39T8713 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 10Uf, 250V, 20%, Radial; Capacitance Rubycon
39T8713
Aluminum Electrolytic Capacitor, 10Uf, 250V, 20%, Radial; Capacitance Rubycon 39T8713
ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 250V, 20%, RADIAL; Capacitance:10µF; Voltage(DC):250V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 250V, 20%, RADIAL; Capacitance:10µF; Voltage(DC):250V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; ESR:- RoHS Compliant: Yes

Supplier's Site
Aluminium Electrolytic Capacitor, Pk Series, 10 F, 20%, 250 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon - 08X4967 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Pk Series, 10 F, 20%, 250 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon
08X4967
Aluminium Electrolytic Capacitor, Pk Series, 10 F, 20%, 250 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon 08X4967
Aluminium Electrolytic Capacitor, PK Series, 10 - F, - 20%, 250 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, PK Series, 10 - F, - 20%, 250 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-250PK10MEFC10X12.5 1189-1200-ND 250PK10MEFC10X12.5 39T8713 08X4967
Product Name 10uF 250V 90mA Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 10Uf, 250V, 20%, Radial; Capacitance Rubycon Aluminium Electrolytic Capacitor, Pk Series, 10 F, 20%, 250 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1.00E7 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1713217 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Ceramic Capacitors - 0603J0100331GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details