Win Source Part Number: 1377426-250MXG680MEF
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -25°C ~ 105°C
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: Rubycon
Series: MXG
Package: Bulk
Product Status: Active
Package / Case: Radial, Can - Snap-In
Mounting Type: Through Hole
HTSUS: 8532.22.0040
Capacitance: 680 µF
Tolerance: ±20%
Voltage - Rated: 250 V
Lifetime @ Temp.: 3000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 2.2 A @ 120 Hz
Ripple Current @ High Frequency: 3.3 A @ 10 kHz
Lead Spacing: 0.394" (10.00mm)
Size / Dimension: 0.984" Dia (25.00mm)
Height - Seated (Max): 1.654" (42.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
680µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C
Cap Aluminum Lytic 680uF 250V 20% (25 X 40mm) Snap-In 10mm 1700mA 3000h 105°C Product overview: 250MXG680MEFCSN25X40
CAP ALUM 680UF 20% 250V SNAP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1377426-250MXG680MEFCSN25X40 | 1189-3829-ND | 58-250MXG680MEFCSN25X40 | 250MXG680MEFCSN25X40 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | 680uF 250V 1700mA Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) |
| Capacitance Range | 680 microF | 680 microF | 6.80E8 microF | 680 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 250 volts | 250 volts | 250 volts | |
| WVAC | 250 volts |