Rubycon Corporation 220uF 250V 1000mA Capacitor 250MXC220MEFCSN22X25

Description
Cap Aluminum Lytic 220uF 250V 20% (22 X 25mm) Snap-In 10mm 1000mA 3000h 105°C Bulk Product overview: 250MXC220MEFCSN22X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 250V, 1000mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 250V, 1000mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-250MXC220MEFCSN22 X25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 220uF 250V 20% (22 X 25mm) Snap-In 10mm 1000mA 3000h 105°C Bulk Product overview: 250MXC220MEFCSN22X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 250V, 1000mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 250V, 1000mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-250MXC220MEFCSN22 X25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
220uF 250V 1000mA Capacitor
58-250MXC220MEFCSN22X25
220uF 250V 1000mA Capacitor 58-250MXC220MEFCSN22X25
Cap Aluminum Lytic 220uF 250V 20% (22 X 25mm) Snap-In 10mm 1000mA 3000h 105°C Bulk Product overview: 250MXC220MEFCSN22X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 250V, 1000mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 250V, 1000mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-250MXC220MEFCSN22 X25 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 220uF 250V 20% (22 X 25mm) Snap-In 10mm 1000mA 3000h 105°C Bulk Product overview: 250MXC220MEFCSN22X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 250V, 1000mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 250V, 1000mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-250MXC220MEFCSN22X25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 250MXC220MEFCSN22X25-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
250MXC220MEFCSN22X25-ND
Aluminum Electrolytic Capacitors 250MXC220MEFCSN22X25-ND
220µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C

220µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Capacitors - 250MXC220MEFCSN22X25 - 906039-250MXC220MEFCSN22X25 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - 250MXC220MEFCSN22X25
906039-250MXC220MEFCSN22X25
Aluminum Capacitors - 250MXC220MEFCSN22X25 906039-250MXC220MEFCSN22X25
Manufacturer: Rubycon Win Source Part Number: 906039-250MXC220MEFC SN22X25 Series: MXC Operating Temperature Range: -40°C ~ 105°C Features: 220 µF 250 V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3000 Hrs @ 105°C Package: Radial, Can - Snap-In Package: Bulk Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0040

Manufacturer: Rubycon
Win Source Part Number: 906039-250MXC220MEFCSN22X25
Series: MXC
Operating Temperature Range: -40°C ~ 105°C
Features: 220 µF 250 V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3000 Hrs @ 105°C
Package: Radial, Can - Snap-In
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 250MXC220MEFCSN22X25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
250MXC220MEFCSN22X25
Capacitors - Aluminum Electrolytic Capacitors 250MXC220MEFCSN22X25
CAP ALUM 220UF 20% 250V SNAP

CAP ALUM 220UF 20% 250V SNAP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-250MXC220MEFCSN22X25 250MXC220MEFCSN22X25-ND 906039-250MXC220MEFCSN22X25 250MXC220MEFCSN22X25
Product Name 220uF 250V 1000mA Capacitor Aluminum Electrolytic Capacitors Aluminum Capacitors - 250MXC220MEFCSN22X25 Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -25 to 105 C (-13 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2.20E8 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1733452 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101902U040AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0402J2500150FHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details