Rubycon Corporation 8.2UF 250V Capacitor 250LLE8.2MEFC10X9

Description
CAP ALUM 8.2UF 20% 250V RADIAL Product overview: 250LLE8.2MEFC10X9 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8.2UF, 250V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-250LLE8.2MEFC10X9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM 8.2UF 20% 250V RADIAL Product overview: 250LLE8.2MEFC10X9 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8.2UF, 250V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-250LLE8.2MEFC10X9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8.2UF 250V Capacitor
58-250LLE8.2MEFC10X9
8.2UF 250V Capacitor 58-250LLE8.2MEFC10X9
CAP ALUM 8.2UF 20% 250V RADIAL Product overview: 250LLE8.2MEFC10X9 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8.2UF, 250V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-250LLE8.2MEFC10X9 can be used for catalog matching and distributor lookup.

CAP ALUM 8.2UF 20% 250V RADIAL Product overview: 250LLE8.2MEFC10X9 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8.2UF, 250V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-250LLE8.2MEFC10X9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-2226-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2226-ND
Aluminum Electrolytic Capacitors 1189-2226-ND
8.2µF 250V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

8.2µF 250V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 250LLE8.2MEFC10X9 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
250LLE8.2MEFC10X9
Capacitors - Aluminum Electrolytic Capacitors 250LLE8.2MEFC10X9
CAP ALUM 8.2UF 20% 250V RADIAL

CAP ALUM 8.2UF 20% 250V RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 58-250LLE8.2MEFC10X9 1189-2226-ND 250LLE8.2MEFC10X9
Product Name 8.2UF 250V Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 8.2 microF 8.2 microF 8.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050521000681FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101C183M7R5AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 18000 microF
View Details
4 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details