Rubycon Corporation Aluminum Electrolytic Capacitors 250BXC4.7MEFCTA8X11.5

Description
4.7µF 250V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C
Request a Quote Datasheet
Description
4.7µF 250V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 250BXC4.7MEFCTA8X11.5-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
250BXC4.7MEFCTA8X11.5-ND
Aluminum Electrolytic Capacitors 250BXC4.7MEFCTA8X11.5-ND
4.7µF 250V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C

4.7µF 250V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 250BXC4.7MEFCTA8X11.5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
250BXC4.7MEFCTA8X11.5
Capacitors - Aluminum Electrolytic Capacitors 250BXC4.7MEFCTA8X11.5
CAP ALUM 4.7UF 20% 250V RADIAL

CAP ALUM 4.7UF 20% 250V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 250BXC4.7MEFCTA8X11.5-ND 250BXC4.7MEFCTA8X11.5
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101422U040AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers