Rubycon Corporation 22uF 250V 470mA Capacitor 250BXC22MEFCT810X16

Description
Cap Aluminum Lytic 22uF 250V 20% (10 X 16mm) Radial 5mm 470mA 10000h 105°C Ammo Product overview: 250BXC22MEFCT810X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 250V, 470mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 250V, 470mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-250BXC22MEFCT810X 16 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 22uF 250V 20% (10 X 16mm) Radial 5mm 470mA 10000h 105°C Ammo Product overview: 250BXC22MEFCT810X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 250V, 470mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 250V, 470mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-250BXC22MEFCT810X 16 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
22uF 250V 470mA Capacitor
58-250BXC22MEFCT810X16
22uF 250V 470mA Capacitor 58-250BXC22MEFCT810X16
Cap Aluminum Lytic 22uF 250V 20% (10 X 16mm) Radial 5mm 470mA 10000h 105°C Ammo Product overview: 250BXC22MEFCT810X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 250V, 470mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 250V, 470mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-250BXC22MEFCT810X 16 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 22uF 250V 20% (10 X 16mm) Radial 5mm 470mA 10000h 105°C Ammo Product overview: 250BXC22MEFCT810X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 250V, 470mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 250V, 470mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-250BXC22MEFCT810X16 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-4160-3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-4160-3-ND
Aluminum Electrolytic Capacitors 1189-4160-3-ND
22µF 250V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

22µF 250V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-4160-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-4160-1-ND
Aluminum Electrolytic Capacitors 1189-4160-1-ND
22µF 250V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

22µF 250V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 250BXC22MEFCT810X16 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
250BXC22MEFCT810X16
Aluminum Electrolytic Capacitors 250BXC22MEFCT810X16
CAP ALUM 22UF 20% 250V RADIAL

CAP ALUM 22UF 20% 250V RADIAL

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 250BXC22MEFCT810X16 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
250BXC22MEFCT810X16
Capacitors - Aluminum Electrolytic Capacitors 250BXC22MEFCT810X16
CAP ALUM 22UF 20% 250V RADIAL

CAP ALUM 22UF 20% 250V RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-250BXC22MEFCT810X16 1189-4160-3-ND 250BXC22MEFCT810X16 250BXC22MEFCT810X16
Product Name 22uF 250V 470mA Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2.20E7 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C564U010CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 0603J0100121JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details