Rubycon Corporation Aluminium Capacitors 250BXC22MEFC10X16

Description
Capacitor Al 105deg 22uF 250V 10X16
Request a Quote Datasheet
Description
Capacitor Al 105deg 22uF 250V 10X16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7511071 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7511071
Aluminium Capacitors 7511071
Capacitor Al 105deg 22uF 250V 10X16

Capacitor Al 105deg 22uF 250V 10X16

Supplier's Site
Aluminium Capacitors - 1726235 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1726235
Aluminium Capacitors 1726235
Rubycon 250BXC22MEFC10X16 Capacitor

Rubycon 250BXC22MEFC10X16 Capacitor

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 1357890-250BXC22MEFC10X16 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1357890-250BXC22MEFC10X16
Capacitors - Aluminum Electrolytic Capacitors 1357890-250BXC22MEFC10X16
Win Source Part Number: 1357890-250BXC22MEFC 10X16 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -25°C ~ 105°C Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: BXC Package: Bulk Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 250 V Lifetime @ Temp.: 10000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 188 mA @ 120 Hz Ripple Current @ High Frequency: 470 mA @ 100 kHz Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.394" Dia (10.00mm) Height - Seated (Max): 0.709" (18.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar

Win Source Part Number: 1357890-250BXC22MEFC10X16
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -25°C ~ 105°C
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: Rubycon
Series: BXC
Package: Bulk
Product Status: Active
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 250 V
Lifetime @ Temp.: 10000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 188 mA @ 120 Hz
Ripple Current @ High Frequency: 470 mA @ 100 kHz
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.394" Dia (10.00mm)
Height - Seated (Max): 0.709" (18.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-1892-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1892-ND
Aluminum Electrolytic Capacitors 1189-1892-ND
22µF 250V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

22µF 250V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
22uF 250V 470mA Capacitor
58-250BXC22MEFC10X16
22uF 250V 470mA Capacitor 58-250BXC22MEFC10X16
Cap Aluminum Lytic 22uF 250V 20% (10 X 16mm) Radial 5mm 470mA 10000h 105°C Bulk Product overview: 250BXC22MEFC10X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 250V, 470mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 250V, 470mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-250BXC22MEFC10X16 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 22uF 250V 20% (10 X 16mm) Radial 5mm 470mA 10000h 105°C Bulk Product overview: 250BXC22MEFC10X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 250V, 470mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 250V, 470mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-250BXC22MEFC10X16 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 22Uf, 250V, 20%, Radial; Capacitance Rubycon - 39T8711 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 22Uf, 250V, 20%, Radial; Capacitance Rubycon
39T8711
Aluminum Electrolytic Capacitor, 22Uf, 250V, 20%, Radial; Capacitance Rubycon 39T8711
ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 250V, 20%, RADIAL; Capacitance:22µF; Voltage(DC):250V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 250V, 20%, RADIAL; Capacitance:22µF; Voltage(DC):250V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; ESR:- RoHS Compliant: Yes

Supplier's Site
Cap, 22Μf, 250V, 20% Rohs Compliant Rubycon - 49AC8780 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 250V, 20% Rohs Compliant Rubycon
49AC8780
Cap, 22Μf, 250V, 20% Rohs Compliant Rubycon 49AC8780
CAP, 22µF, 250V, 20% ROHS COMPLIANT: YES

CAP, 22µF, 250V, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 250BXC22MEFC10X16 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
250BXC22MEFC10X16
Capacitors - Aluminum Electrolytic Capacitors 250BXC22MEFC10X16
CAP ALUM 22UF 20% 250V RADIAL

CAP ALUM 22UF 20% 250V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitors - 250BXC22MEFC10X16 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
250BXC22MEFC10X16
Aluminum Electrolytic Capacitors 250BXC22MEFC10X16
CAP ALUM 22UF 20% 250V RADIAL

CAP ALUM 22UF 20% 250V RADIAL

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
250BXC22MEFC10X16
Capacitors >> Aluminum Electrolytic Capacitors - Leaded 250BXC22MEFC10X16
22uF 250V ±20% 470mA@100kHz Plugin,D10xL16mm Aluminum Electrolytic Capacitors - Leaded ROHS

22uF 250V ±20% 470mA@100kHz Plugin,D10xL16mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7511071 1357890-250BXC22MEFC10X16 1189-1892-ND 58-250BXC22MEFC10X16 39T8711 49AC8780 250BXC22MEFC10X16 250BXC22MEFC10X16 250BXC22MEFC10X16
Product Name Aluminium Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors 22uF 250V 470mA Capacitor Aluminum Electrolytic Capacitor, 22Uf, 250V, 20%, Radial; Capacitance Rubycon Cap, 22Μf, 250V, 20% Rohs Compliant Rubycon Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors >> Aluminum Electrolytic Capacitors - Leaded
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 337SVL6R3MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1263-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details