Rubycon Corporation Aluminium Capacitors 250BXC10MEFC10X16

Description
Capacitor Al 105deg 10uF 250V 10x16
Request a Quote Datasheet
Description
Capacitor Al 105deg 10uF 250V 10x16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7260690 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7260690
Aluminium Capacitors 7260690
Capacitor Al 105deg 10uF 250V 10x16

Capacitor Al 105deg 10uF 250V 10x16

Supplier's Site
Aluminium Capacitors - 7260690P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7260690P
Aluminium Capacitors 7260690P
Capacitor Al 105deg 10uF 250V 10x16

Capacitor Al 105deg 10uF 250V 10x16

Supplier's Site
Singapore, Singapore
10uF 250V 320mA Capacitor
58-250BXC10MEFC10X16
10uF 250V 320mA Capacitor 58-250BXC10MEFC10X16
Cap Aluminum Lytic 10uF 250V 20% (10 X 16mm) Radial 5mm 320mA 10000h 105°C Bulk Product overview: 250BXC10MEFC10X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 250V, 320mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 250V, 320mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-250BXC10MEFC10X16 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 10uF 250V 20% (10 X 16mm) Radial 5mm 320mA 10000h 105°C Bulk Product overview: 250BXC10MEFC10X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 250V, 320mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 250V, 320mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-250BXC10MEFC10X16 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-3680-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3680-ND
Aluminum Electrolytic Capacitors 1189-3680-ND
10µF 250V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

10µF 250V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1358238-250BXC10MEFC10X16 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1358238-250BXC10MEFC10X16
Capacitors - Aluminum Electrolytic Capacitors 1358238-250BXC10MEFC10X16
Win Source Part Number: 1358238-250BXC10MEFC 10X16 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -25°C ~ 105°C Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: BXC Package: Bulk Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 250 V Lifetime @ Temp.: 10000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 96 mA @ 120 Hz Ripple Current @ High Frequency: 320 mA @ 100 kHz Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.394" Dia (10.00mm) Height - Seated (Max): 0.709" (18.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar

Win Source Part Number: 1358238-250BXC10MEFC10X16
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -25°C ~ 105°C
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: Rubycon
Series: BXC
Package: Bulk
Product Status: Active
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 250 V
Lifetime @ Temp.: 10000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 96 mA @ 120 Hz
Ripple Current @ High Frequency: 320 mA @ 100 kHz
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.394" Dia (10.00mm)
Height - Seated (Max): 0.709" (18.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 250BXC10MEFC10X16 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
250BXC10MEFC10X16
Aluminum Electrolytic Capacitors 250BXC10MEFC10X16
CAP ALUM 10UF 20% 250V RADIAL

CAP ALUM 10UF 20% 250V RADIAL

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 250BXC10MEFC10X16 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
250BXC10MEFC10X16
Capacitors - Aluminum Electrolytic Capacitors 250BXC10MEFC10X16
CAP ALUM 10UF 20% 250V RADIAL

CAP ALUM 10UF 20% 250V RADIAL

Supplier's Site
RUBYCON - 250BXC10MEFC10X16 - Electrolytic Capacitor, Miniature, 10 µF, 250 V, BXC Series, ± 20%, Radial Leaded, 10 mm - 683-250BXC10MEFC10X16 - Utmel Electronic Limited
Hong Kong, China
RUBYCON - 250BXC10MEFC10X16 - Electrolytic Capacitor, Miniature, 10 µF, 250 V, BXC Series, ± 20%, Radial Leaded, 10 mm
683-250BXC10MEFC10X16
RUBYCON - 250BXC10MEFC10X16 - Electrolytic Capacitor, Miniature, 10 µF, 250 V, BXC Series, ± 20%, Radial Leaded, 10 mm 683-250BXC10MEFC10X16
RUBYCON - 250BXC10MEFC10X16 - Electrolytic Capacitor, Miniature, 10 µF, 250 V, BXC Series, ± 20%, Radial Leaded, 10 mm

RUBYCON - 250BXC10MEFC10X16 - Electrolytic Capacitor, Miniature, 10 µF, 250 V, BXC Series, ± 20%, Radial Leaded, 10 mm

Supplier's Site
Capacitor Alum Elect, 10Uf, 250V, 20%, Radial; Capacitance Rubycon - 54T5526 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elect, 10Uf, 250V, 20%, Radial; Capacitance Rubycon
54T5526
Capacitor Alum Elect, 10Uf, 250V, 20%, Radial; Capacitance Rubycon 54T5526
CAPACITOR ALUM ELECT, 10UF, 250V, 20%, RADIAL; Capacitance:10µF; Voltage(DC):250V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; ESR:- RoHS Compliant: Yes

CAPACITOR ALUM ELECT, 10UF, 250V, 20%, RADIAL; Capacitance:10µF; Voltage(DC):250V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminium Electrolytic Capacitor, Bxc Series, 10 F, 20%, 250 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon - 13T1477 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Bxc Series, 10 F, 20%, 250 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon
13T1477
Aluminium Electrolytic Capacitor, Bxc Series, 10 F, 20%, 250 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon 13T1477
Aluminium Electrolytic Capacitor, BXC Series, 10 - F, - 20%, 250 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, BXC Series, 10 - F, - 20%, 250 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Acme Chip Technology Co., Limited Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7260690 7260690P 58-250BXC10MEFC10X16 1189-3680-ND 1358238-250BXC10MEFC10X16 250BXC10MEFC10X16 250BXC10MEFC10X16 683-250BXC10MEFC10X16 54T5526 13T1477
Product Name Aluminium Capacitors Aluminium Capacitors 10uF 250V 320mA Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors RUBYCON - 250BXC10MEFC10X16 - Electrolytic Capacitor, Miniature, 10 µF, 250 V, BXC Series, ± 20%, Radial Leaded, 10 mm Capacitor Alum Elect, 10Uf, 250V, 20%, Radial; Capacitance Rubycon Aluminium Electrolytic Capacitor, Bxc Series, 10 F, 20%, 250 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Operating Temperature -25 C (-13 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 C (-13 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Aluminum Electrolytic - 101C384U020DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers