The Win Source Electronics part number 1339999-250BXC100MEF
100µF 250V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
Cap Aluminum Lytic 100uF 250V 20% (16 X 25mm) Radial 7.5mm 1530mA 12000h 105°C Bulk Product overview: 250BXC100MEFC16X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 250V, 1530mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 250V, 1530mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-250BXC100MEFC16X2
Win Source Part Number: 1339999-250BXC100MEF
Category: Capacitors - Aluminum Electrolytic Capacitors
Series: BXC
Package: Bulk
Size / Dimension: 0.630" Dia (16.00mm)
Applications: General Purpose
Height - Seated (Max): 1.063" (27.00mm)
Standard Package: 600
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 250 V
Lead Spacing: 0.295" (7.50mm)
Lifetime @ Temp.: 12000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -25°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Rubycon
Ripple Current @ Low Frequency: 688.5 mA @ 120 Hz
Ripple Current @ High Frequency: 1.53 A @ 100 kHz
CAP ALUM 100UF 20% 250V RADIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1189-2212-ND | 58-250BXC100MEFC16X25 | 1339999-250BXC100MEFC16X25 | 250BXC100MEFC16X25 |
| Product Name | Aluminum Electrolytic Capacitors | 100uF 250V 1530mA Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |