Rubycon Corporation Aluminum Electrolytic Capacitors 220USG820MEFCSN22X45

Description
820µF 220V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
820µF 220V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 220USG820MEFCSN22X45-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
220USG820MEFCSN22X45-ND
Aluminum Electrolytic Capacitors 220USG820MEFCSN22X45-ND
820µF 220V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 85°C

820µF 220V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 220USG820MEFCSN22X45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
220USG820MEFCSN22X45
Capacitors - Aluminum Electrolytic Capacitors 220USG820MEFCSN22X45
CAP ALUM 820UF 20% 220V SNAP

CAP ALUM 820UF 20% 220V SNAP

Supplier's Site
Aluminum Electrolytic Capacitor, 820Uf, 220V, 20%, Radial; Capacitance Rubycon - 54T5283 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 820Uf, 220V, 20%, Radial; Capacitance Rubycon
54T5283
Aluminum Electrolytic Capacitor, 820Uf, 220V, 20%, Radial; Capacitance Rubycon 54T5283
ALUMINUM ELECTROLYTIC CAPACITOR, 820UF, 220V, 20%, RADIAL; Capacitance:820µF; Voltage(DC):220V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; ESR:-RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 820UF, 220V, 20%, RADIAL; Capacitance:820µF; Voltage(DC):220V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; ESR:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 220USG820MEFCSN22X45-ND 220USG820MEFCSN22X45 54T5283
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 820Uf, 220V, 20%, Radial; Capacitance Rubycon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Snap-In
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101462U025AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4600 microF
View Details
3 suppliers
Aluminium Capacitors - 1701311 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100560JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details