Rubycon Corporation Aluminum Electrolytic Capacitors 220BXW390MEFR18X40

Description
390µF 220V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
Request a Quote Datasheet
Description
390µF 220V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-220BXW390MEFR18X40-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-220BXW390MEFR18X40-ND
Aluminum Electrolytic Capacitors 1189-220BXW390MEFR18X40-ND
390µF 220V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

390µF 220V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

Buy Now Datasheet
Cap, 390Μf, 220V, 20% Rohs Compliant Rubycon - 95AC7584 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 390Μf, 220V, 20% Rohs Compliant Rubycon
95AC7584
Cap, 390Μf, 220V, 20% Rohs Compliant Rubycon 95AC7584
CAP, 390µF, 220V, 20% ROHS COMPLIANT: YES

CAP, 390µF, 220V, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 220BXW390MEFR18X40 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
220BXW390MEFR18X40
Capacitors - Aluminum Electrolytic Capacitors 220BXW390MEFR18X40
CAP ALUM 390UF 20% 220V RADIAL

CAP ALUM 390UF 20% 220V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1189-220BXW390MEFR18X40-ND 95AC7584 220BXW390MEFR18X40
Product Name Aluminum Electrolytic Capacitors Cap, 390Μf, 220V, 20% Rohs Compliant Rubycon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C384U020DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525000510GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details