Rubycon Corporation Cap, 120Μf, 220V, 20%; Capacitance Rubycon 220BXW120MEFR14.5X25

Description
CAP, 120µF, 220V, 20%; Capacitance:120µF; Voltage Rating:220V; Product Range:BXW Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:14.5mm; Lead Spacing:7.5mm; Height:25mm; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 120µF, 220V, 20%; Capacitance:120µF; Voltage Rating:220V; Product Range:BXW Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:14.5mm; Lead Spacing:7.5mm; Height:25mm; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 120Μf, 220V, 20%; Capacitance Rubycon - 14AC7796 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 120Μf, 220V, 20%; Capacitance Rubycon
14AC7796
Cap, 120Μf, 220V, 20%; Capacitance Rubycon 14AC7796
CAP, 120µF, 220V, 20%; Capacitance:120µF; Voltage Rating:220V; Product Range:BXW Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:14.5mm; Lead Spacing:7.5mm; Height:25mm; Operating Temperature RoHS Compliant: Yes

CAP, 120µF, 220V, 20%; Capacitance:120µF; Voltage Rating:220V; Product Range:BXW Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:14.5mm; Lead Spacing:7.5mm; Height:25mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 14AC7796
Product Name Cap, 120Μf, 220V, 20%; Capacitance Rubycon
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 120 microF
Unlock Full Specs
to access all available technical data

Similar Products

DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Aluminum Electrolytic - 101C204U7R5EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details