Rubycon Corporation Aluminum Electrolytic Capacitors 200VXR330MEFCSN25X25

Description
330µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 7000 Hrs @ 105°C
Request a Quote Datasheet
Description
330µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 7000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 200VXR330MEFCSN25X25-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
200VXR330MEFCSN25X25-ND
Aluminum Electrolytic Capacitors 200VXR330MEFCSN25X25-ND
330µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 7000 Hrs @ 105°C

330µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 7000 Hrs @ 105°C

Buy Now Datasheet
Electrolytic Capacitor, Snap-In, Vxr Series, 330 F, 20%, 200 V, 25 Mm Rohs Compliant Rubycon - 10R9979 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, Vxr Series, 330 F, 20%, 200 V, 25 Mm Rohs Compliant Rubycon
10R9979
Electrolytic Capacitor, Snap-In, Vxr Series, 330 F, 20%, 200 V, 25 Mm Rohs Compliant Rubycon 10R9979
Electrolytic Capacitor, Snap-in, VXR Series, 330 F, 20%, 200 V, 25 mm RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, VXR Series, 330 F, 20%, 200 V, 25 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 330Uf, 20%, 20%, 200V,; Capacitance Rubycon - 54T5229 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 330Uf, 20%, 20%, 200V,; Capacitance Rubycon
54T5229
Aluminum Electrolytic Capacitor, 330Uf, 20%, 20%, 200V,; Capacitance Rubycon 54T5229
ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 20%, 20%, 200V,; Capacitance:330µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:7000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 20%, 20%, 200V,; Capacitance:330µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:7000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 200VXR330MEFCSN25X25 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
200VXR330MEFCSN25X25
Capacitors - Aluminum Electrolytic Capacitors 200VXR330MEFCSN25X25
CAP ALUM 330UF 20% 200V SNAP

CAP ALUM 330UF 20% 200V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 200VXR330MEFCSN25X25-ND 10R9979 54T5229 200VXR330MEFCSN25X25
Product Name Aluminum Electrolytic Capacitors Electrolytic Capacitor, Snap-In, Vxr Series, 330 F, 20%, 200 V, 25 Mm Rohs Compliant Rubycon Aluminum Electrolytic Capacitor, 330Uf, 20%, 20%, 200V,; Capacitance Rubycon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Snap-In Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Ceramic Capacitors - 1608-1263-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C224U020CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details