1000µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 5000 Hrs @ 105°C
Cap Aluminum Lytic 1000uF 200V 20% (35 X 30mm) Snap-In 10mm 1930mA 5000h 105°C Automotive Bulk Product overview: 200VXG1000MEFCSN35X3
CAP ALUM 1000UF 20% 200V SNAP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1189-200VXG1000MEFCSN35X30-ND | 58-200VXG1000MEFCSN35X30 | 200VXG1000MEFCSN35X30 |
| Product Name | Aluminum Electrolytic Capacitors | Automotive 1000uF 200V 1930mA Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | |
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |