Rubycon Corporation Aluminum Electrolytic Capacitors 200PX4.7MEFCTA6.3X11

Description
4.7µF 200V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
Request a Quote Datasheet
Description
4.7µF 200V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 200PX4.7MEFCTA6.3X11-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
200PX4.7MEFCTA6.3X11-ND
Aluminum Electrolytic Capacitors 200PX4.7MEFCTA6.3X11-ND
4.7µF 200V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

4.7µF 200V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 200PX4.7MEFCTA6.3X11 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
200PX4.7MEFCTA6.3X11
Capacitors - Aluminum Electrolytic Capacitors 200PX4.7MEFCTA6.3X11
CAP ALUM 4.7UF 20% 200V RADIAL

CAP ALUM 4.7UF 20% 200V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 200PX4.7MEFCTA6.3X11-ND 200PX4.7MEFCTA6.3X11
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1763-0402B392K101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 101C242U200BB2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details