Rubycon Corporation Aluminum Electrolytic Capacitors 200PX3R3MEFCT16.3X11

Description
3.3µF 200V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
Request a Quote Datasheet
Description
3.3µF 200V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-1579-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1579-1-ND
Aluminum Electrolytic Capacitors 1189-1579-1-ND
3.3µF 200V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

3.3µF 200V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-1579-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1579-2-ND
Aluminum Electrolytic Capacitors 1189-1579-2-ND
3.3µF 200V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

3.3µF 200V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 200PX3R3MEFCT16.3X11 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
200PX3R3MEFCT16.3X11
Capacitors - Aluminum Electrolytic Capacitors 200PX3R3MEFCT16.3X11
CAP ALUM 3.3UF 20% 200V RADIAL

CAP ALUM 3.3UF 20% 200V RADIAL

Supplier's Site
Aluminium Electrolytic Capacitor, Px Series, 3.3 F, 20%, 200 V, 6.3 Mm, Radial Leaded Rohs Compliant Rubycon - 08X4911 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Px Series, 3.3 F, 20%, 200 V, 6.3 Mm, Radial Leaded Rohs Compliant Rubycon
08X4911
Aluminium Electrolytic Capacitor, Px Series, 3.3 F, 20%, 200 V, 6.3 Mm, Radial Leaded Rohs Compliant Rubycon 08X4911
Aluminium Electrolytic Capacitor, PX Series, 3.3 - F, - 20%, 200 V, 6.3 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, PX Series, 3.3 - F, - 20%, 200 V, 6.3 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1189-1579-1-ND 200PX3R3MEFCT16.3X11 08X4911
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Px Series, 3.3 F, 20%, 200 V, 6.3 Mm, Radial Leaded Rohs Compliant Rubycon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C682U075AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers