Rubycon Corporation Aluminum Electrolytic Capacitors 200MXG2700MEFCSN35X55

Description
2700µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
2700µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-3377-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3377-ND
Aluminum Electrolytic Capacitors 1189-3377-ND
2700µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C

2700µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
2700uF 200V 4050mA Capacitor
58-200MXG2700MEFCSN35X55
2700uF 200V 4050mA Capacitor 58-200MXG2700MEFCSN35X55
Cap Aluminum Lytic 2700uF 200V 20% (35 X 55mm) Snap-In 10mm 4050mA 3000h 105°C Product overview: 200MXG2700MEFCSN35X5 5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2700uF, 200V, 4050mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2700uF, 200V, 4050mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-200MXG2700MEFCSN3 5X55 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 2700uF 200V 20% (35 X 55mm) Snap-In 10mm 4050mA 3000h 105°C Product overview: 200MXG2700MEFCSN35X55 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2700uF, 200V, 4050mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2700uF, 200V, 4050mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-200MXG2700MEFCSN35X55 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 200MXG2700MEFCSN35X55 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
200MXG2700MEFCSN35X55
Capacitors - Aluminum Electrolytic Capacitors 200MXG2700MEFCSN35X55
CAP ALUM 2700UF 20% 200V SNAP

CAP ALUM 2700UF 20% 200V SNAP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1189-3377-ND 58-200MXG2700MEFCSN35X55 200MXG2700MEFCSN35X55
Product Name Aluminum Electrolytic Capacitors 2700uF 200V 4050mA Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1713217 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Aluminum Electrolytic - 101C124U025CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers