3.3µF 200V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
CAP ALUM 3.3UF 20% 200V RADIAL
Aluminium Electrolytic Capacitor, LLE Series, 3.3 - F, - 20%, 200 V, 6.3 mm, Radial Leaded RoHS Compliant: Yes
CAP ALUM 3.3UF 20% 200V RADIAL
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1189-1180-ND | 200LLE3R3MEFC6.3X11 | 01X0337 | 200LLE3R3MEFC6.3X11 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminium Electrolytic Capacitor, Lle Series, 3.3 F, 20%, 200 V, 6.3 Mm, Radial Leaded Rohs Compliant Rubycon | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole |
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | |
| Features | Polarized | Polarized | Polarized | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |