Rubycon Corporation Aluminum Electrolytic Capacitors 200LLE10MEFC8X11.5

Description
10µF 200V Aluminum Electrolytic Capacitors Radial, Can 15000 Hrs @ 105°C
Request a Quote Datasheet
Description
10µF 200V Aluminum Electrolytic Capacitors Radial, Can 15000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-1175-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1175-ND
Aluminum Electrolytic Capacitors 1189-1175-ND
10µF 200V Aluminum Electrolytic Capacitors Radial, Can 15000 Hrs @ 105°C

10µF 200V Aluminum Electrolytic Capacitors Radial, Can 15000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 200LLE10MEFC8X11.5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
200LLE10MEFC8X11.5
Capacitors - Aluminum Electrolytic Capacitors 200LLE10MEFC8X11.5
CAP ALUM 10UF 20% 200V RADIAL

CAP ALUM 10UF 20% 200V RADIAL

Supplier's Site
Aluminium Electrolytic Capacitor, Lle Series, 10 F, 20%, 200 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon - 94T6020 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Lle Series, 10 F, 20%, 200 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon
94T6020
Aluminium Electrolytic Capacitor, Lle Series, 10 F, 20%, 200 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon 94T6020
Aluminium Electrolytic Capacitor, LLE Series, 10 - F, - 20%, 200 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, LLE Series, 10 - F, - 20%, 200 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1189-1175-ND 200LLE10MEFC8X11.5 94T6020
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Lle Series, 10 F, 20%, 200 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100220KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C414U030DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details