Rubycon Corporation Aluminum Electrolytic Capacitors 200KXW560MEFC18X45

Description
560µF 200V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
560µF 200V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-1173-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1173-ND
Aluminum Electrolytic Capacitors 1189-1173-ND
560µF 200V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

560µF 200V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 200KXW560MEFC18X45 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
200KXW560MEFC18X45
Capacitors - Aluminum Electrolytic Capacitors 200KXW560MEFC18X45
CAP ALUM 560UF 20% 200V RADIAL

CAP ALUM 560UF 20% 200V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitor, 560Uf, 200V, 20%, Radial; Capacitance Rubycon - 39T8650 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 560Uf, 200V, 20%, Radial; Capacitance Rubycon
39T8650
Aluminum Electrolytic Capacitor, 560Uf, 200V, 20%, Radial; Capacitance Rubycon 39T8650
ALUMINUM ELECTROLYTIC CAPACITOR, 560UF, 200V, 20%, RADIAL; Capacitance:560µF; Voltage(DC):200V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 560UF, 200V, 20%, RADIAL; Capacitance:560µF; Voltage(DC):200V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: Yes

Supplier's Site
Aluminium Electrolytic Capacitor, Kxw Series, 560 F, 20%, 200 V, 18 Mm, Radial Leaded Rohs Compliant Rubycon - 39K1548 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Kxw Series, 560 F, 20%, 200 V, 18 Mm, Radial Leaded Rohs Compliant Rubycon
39K1548
Aluminium Electrolytic Capacitor, Kxw Series, 560 F, 20%, 200 V, 18 Mm, Radial Leaded Rohs Compliant Rubycon 39K1548
Aluminium Electrolytic Capacitor, KXW Series, 560 - F, - 20%, 200 V, 18 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, KXW Series, 560 - F, - 20%, 200 V, 18 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1189-1173-ND 200KXW560MEFC18X45 39T8650 39K1548
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 560Uf, 200V, 20%, Radial; Capacitance Rubycon Aluminium Electrolytic Capacitor, Kxw Series, 560 F, 20%, 200 V, 18 Mm, Radial Leaded Rohs Compliant Rubycon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101183U050BC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers