Rubycon Corporation Aluminum Electrolytic Capacitors 200KXW470MEFC30X20

Description
CAP ALUM 470UF 20% 200V RADIAL
Request a Quote Datasheet
Description
CAP ALUM 470UF 20% 200V RADIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 200KXW470MEFC30X20-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
200KXW470MEFC30X20-ND
Aluminum Electrolytic Capacitors 200KXW470MEFC30X20-ND
CAP ALUM 470UF 20% 200V RADIAL

CAP ALUM 470UF 20% 200V RADIAL

Buy Now Datasheet
Aluminum Electrolytic Capacitor, 470Uf, 200V, 20%, Radial; Capacitance Rubycon - 43W3996 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 470Uf, 200V, 20%, Radial; Capacitance Rubycon
43W3996
Aluminum Electrolytic Capacitor, 470Uf, 200V, 20%, Radial; Capacitance Rubycon 43W3996
ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 200V, 20%, RADIAL; Capacitance:470µF; Voltage(DC):200V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 200V, 20%, RADIAL; Capacitance:470µF; Voltage(DC):200V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 200KXW470MEFC30X20-ND 43W3996
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 470Uf, 200V, 20%, Radial; Capacitance Rubycon
Applications General Purpose
Features Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C733U016AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525001P80HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1730273 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details