Rubycon Corporation Aluminum Electrolytic Capacitors 200KXF220MEFCSN22X20

Description
220µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
220µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 200KXF220MEFCSN22X20-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
200KXF220MEFCSN22X20-ND
Aluminum Electrolytic Capacitors 200KXF220MEFCSN22X20-ND
220µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C

220µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1035579-200KXF220MEFCSN22X20 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1035579-200KXF220MEFCSN22X20
Capacitors - Aluminum Electrolytic Capacitors 1035579-200KXF220MEFCSN22X20
Win Source Part Number: 1035579-200KXF220MEF CSN22X20 Category: Capacitors>Aluminum Electrolytic Capacitors Series: KXF Package: Bulk Applications: General Purpose Height - Seated (Max): 0.866" (22.00mm) Standard Package: 200 Capacitance: 220 µF Tolerance: ±20% Voltage - Rated: 200 V Lead Spacing: 0.394" (10.00mm) Lifetime @ Temp.: 3000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -25°C ~ 105°C Dimension: 0.866" Dia (22.00mm) Alternative Parts (Cross-Reference): LGJ2E221MELB; SLP221M250C1P3; LGJ2D221MELZ20; LGJ2D221MELA; 250MXG220MEFCSN20X25 ; SLP221M250A3P3; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Rubycon Ripple Current @ Low Frequency: 870 mA @ 120 Hz Ripple Current @ High Frequency: 1.305 A @ 10 kHz

Win Source Part Number: 1035579-200KXF220MEFCSN22X20
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: KXF
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.866" (22.00mm)
Standard Package: 200
Capacitance: 220 µF
Tolerance: ±20%
Voltage - Rated: 200 V
Lead Spacing: 0.394" (10.00mm)
Lifetime @ Temp.: 3000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -25°C ~ 105°C
Dimension: 0.866" Dia (22.00mm)
Alternative Parts (Cross-Reference): LGJ2E221MELB; SLP221M250C1P3; LGJ2D221MELZ20; LGJ2D221MELA; 250MXG220MEFCSN20X25; SLP221M250A3P3;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Rubycon
Ripple Current @ Low Frequency: 870 mA @ 120 Hz
Ripple Current @ High Frequency: 1.305 A @ 10 kHz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 200KXF220MEFCSN22X20 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
200KXF220MEFCSN22X20
Capacitors - Aluminum Electrolytic Capacitors 200KXF220MEFCSN22X20
CAP ALUM 220UF 20% 200V SNAP

CAP ALUM 220UF 20% 200V SNAP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 200KXF220MEFCSN22X20-ND 1035579-200KXF220MEFCSN22X20 200KXF220MEFCSN22X20
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101462T075EA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers