56µF 200V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
CAP ALUM 56UF 20% 200V RADIAL
CAP, 56µF, 200V, 20% ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1189-200BXW56MEFR16X16-ND | 200BXW56MEFR16X16 | 95AC7563 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Cap, 56Μf, 200V, 20% Rohs Compliant Rubycon |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic |