Rubycon Corporation Cap, 270Μf, 200V, 20% Rohs Compliant Rubycon 200BXW270MEFR14.5X40

Description
CAP, 270µF, 200V, 20% ROHS COMPLIANT: YES
Description
CAP, 270µF, 200V, 20% ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Rubycon capacitor has a capacitance of 270OºF and a rated voltage of 200V, with a tolerance of ±20%. It is designed for a temperature range of -40°C to +105°C and has a long life expectancy of 10,000 to 12,000 hours at 105°C. This component is RoHS compliant, making it suitable for environmentally conscious applications. The capacitor features low leakage current and a maximum dissipation factor of 0.25. It is part of the BXW series, known for its ultra-miniaturized design, which can be advantageous in space-constrained applications. The product is suitable for various electronic circuits requiring reliable performance under specified conditions.

Datasheet Summary
Powered by GS/AI

The Rubycon capacitor has a capacitance of 270OºF and a rated voltage of 200V, with a tolerance of ±20%. It is designed for a temperature range of -40°C to +105°C and has a long life expectancy of 10,000 to 12,000 hours at 105°C. This component is RoHS compliant, making it suitable for environmentally conscious applications. The capacitor features low leakage current and a maximum dissipation factor of 0.25. It is part of the BXW series, known for its ultra-miniaturized design, which can be advantageous in space-constrained applications. The product is suitable for various electronic circuits requiring reliable performance under specified conditions.

Suppliers

Company
Product
Description
Supplier Links
Cap, 270Μf, 200V, 20% Rohs Compliant Rubycon - 95AC7555 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 270Μf, 200V, 20% Rohs Compliant Rubycon
95AC7555
Cap, 270Μf, 200V, 20% Rohs Compliant Rubycon 95AC7555
CAP, 270µF, 200V, 20% ROHS COMPLIANT: YES

CAP, 270µF, 200V, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 95AC7555
Product Name Cap, 270Μf, 200V, 20% Rohs Compliant Rubycon
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C154U010BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details