Rubycon Corporation Cap, 180Μf, 200V, 20%; Capacitance Rubycon 200BXW180MEFR14.5X30

Description
CAP, 180µF, 200V, 20%; Capacitance:180µF; Voltage Rating:200V; Product Range:BXW Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:14.5mm; Lead Spacing:7.5mm; Height:30mm; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 180µF, 200V, 20%; Capacitance:180µF; Voltage Rating:200V; Product Range:BXW Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:14.5mm; Lead Spacing:7.5mm; Height:30mm; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 180Μf, 200V, 20%; Capacitance Rubycon - 50AC7744 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 180Μf, 200V, 20%; Capacitance Rubycon
50AC7744
Cap, 180Μf, 200V, 20%; Capacitance Rubycon 50AC7744
CAP, 180µF, 200V, 20%; Capacitance:180µF; Voltage Rating:200V; Product Range:BXW Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:14.5mm; Lead Spacing:7.5mm; Height:30mm; Operating Temperature RoHS Compliant: Yes

CAP, 180µF, 200V, 20%; Capacitance:180µF; Voltage Rating:200V; Product Range:BXW Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:14.5mm; Lead Spacing:7.5mm; Height:30mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 50AC7744
Product Name Cap, 180Μf, 200V, 20%; Capacitance Rubycon
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 180 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C163M025AA1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 16000 microF
View Details
4 suppliers