Rubycon Corporation Electric Double Layer Capacitors (EDLC), Supercapacitors 2.5DMB50M18X40

Description
50F (EDLC) Supercapacitor 2.5V Radial, Can 100mOhm @ 1kHz 1000 Hrs @ 70°C
Request a Quote Datasheet
Description
50F (EDLC) Supercapacitor 2.5V Radial, Can 100mOhm @ 1kHz 1000 Hrs @ 70°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 1189-1163-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
1189-1163-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 1189-1163-ND
50F (EDLC) Supercapacitor 2.5V Radial, Can 100mOhm @ 1kHz 1000 Hrs @ 70°C

50F (EDLC) Supercapacitor 2.5V Radial, Can 100mOhm @ 1kHz 1000 Hrs @ 70°C

Buy Now Datasheet
Aluminium Electrolytic Capacitor, Dmb Series, 50 F, 20%, 2.5 V, 18 Mm, Radial Leaded Rohs Compliant Rubycon - 01X0319 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Dmb Series, 50 F, 20%, 2.5 V, 18 Mm, Radial Leaded Rohs Compliant Rubycon
01X0319
Aluminium Electrolytic Capacitor, Dmb Series, 50 F, 20%, 2.5 V, 18 Mm, Radial Leaded Rohs Compliant Rubycon 01X0319
Aluminium Electrolytic Capacitor, DMB Series, 50 F, - 20%, 2.5 V, 18 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, DMB Series, 50 F, - 20%, 2.5 V, 18 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - 2.5DMB50M18X40 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
2.5DMB50M18X40
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors 2.5DMB50M18X40
CAP 50F 20% 2.5V THROUGH HOLE

CAP 50F 20% 2.5V THROUGH HOLE

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1189-1163-ND 01X0319 2.5DMB50M18X40
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Aluminium Electrolytic Capacitor, Dmb Series, 50 F, 20%, 2.5 V, 18 Mm, Radial Leaded Rohs Compliant Rubycon Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
Capacitance Range 5.00E7 microF 5.00E7 microF
Capacitance Tolerance 20 (+/- %)
Mounting Style Through Hole Through Hole; Surface Mount Technology; Radial, Can
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0504N101J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C494U016DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details